onsemi Discrete Semiconductor Products - Diodes - Zener - Single MM3Z8V2ST3G

Description
Win Source Part Number: 966973-MM3Z8V2ST3G Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±2.08% Power - Max: 300 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 700 nA @ 5 V Voltage - Zener (Nom) (Vz): 8.19 V Impedance (Max) (Zzt): 15 Ohms Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Base Product Number: MM3Z8
Request a Quote Datasheet
Description
Win Source Part Number: 966973-MM3Z8V2ST3G Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±2.08% Power - Max: 300 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 700 nA @ 5 V Voltage - Zener (Nom) (Vz): 8.19 V Impedance (Max) (Zzt): 15 Ohms Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Base Product Number: MM3Z8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 966973-MM3Z8V2ST3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
966973-MM3Z8V2ST3G
Discrete Semiconductor Products - Diodes - Zener - Single 966973-MM3Z8V2ST3G
Win Source Part Number: 966973-MM3Z8V2ST3G Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±2.08% Power - Max: 300 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 700 nA @ 5 V Voltage - Zener (Nom) (Vz): 8.19 V Impedance (Max) (Zzt): 15 Ohms Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Base Product Number: MM3Z8

Win Source Part Number: 966973-MM3Z8V2ST3G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±2.08%
Power - Max: 300 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 700 nA @ 5 V
Voltage - Zener (Nom) (Vz): 8.19 V
Impedance (Max) (Zzt): 15 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Base Product Number: MM3Z8

Buy Now Datasheet
Single Zener Diodes - 488-MM3Z8V2ST3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MM3Z8V2ST3GTR-ND
Single Zener Diodes 488-MM3Z8V2ST3GTR-ND
Zener Diode 8.19V 300mW ±2.08% Surface Mount SOD-323

Zener Diode 8.19V 300mW ±2.08% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 488-MM3Z8V2ST3GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MM3Z8V2ST3GCT-ND
Single Zener Diodes 488-MM3Z8V2ST3GCT-ND
DIODE ZENER 8.19V 300MW SOD323

DIODE ZENER 8.19V 300MW SOD323

Buy Now Datasheet
Single Zener Diodes - 488-MM3Z8V2ST3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MM3Z8V2ST3GDKR-ND
Single Zener Diodes 488-MM3Z8V2ST3GDKR-ND
DIODE ZENER 8.19V 300MW SOD323

DIODE ZENER 8.19V 300MW SOD323

Buy Now Datasheet
Singapore, Singapore
Zener Diode
287-MM3Z8V2ST3G
Zener Diode 287-MM3Z8V2ST3G
Tight Tolerance Zener Diode Tight Tolerance SOD-323, 10000-REEL Product overview: MM3Z8V2ST3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z8V2ST3G can be used for catalog matching and distributor lookup.

Tight Tolerance Zener Diode Tight Tolerance SOD-323, 10000-REEL Product overview: MM3Z8V2ST3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z8V2ST3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z8V2ST3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z8V2ST3G
Discrete Semiconductor Products - Diodes - Zener MM3Z8V2ST3G
DIODE ZENER 8.19V 300MW SOD323

DIODE ZENER 8.19V 300MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM3Z8V2ST3G
Zener Diodes MM3Z8V2ST3G
Zener Diodes SOD-323 COPPER PB FREE

Zener Diodes SOD-323 COPPER PB FREE

Buy Now Datasheet
Zener Diode, 8.2V, 0.3W, Sod-323; Zener Voltage Nom Onsemi - 92Y3653 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 8.2V, 0.3W, Sod-323; Zener Voltage Nom Onsemi
92Y3653
Zener Diode, 8.2V, 0.3W, Sod-323; Zener Voltage Nom Onsemi 92Y3653
ZENER DIODE, 8.2V, 0.3W, SOD-323; Zener Voltage Nom:8.2V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxST1G Series RoHS Compliant: Yes

ZENER DIODE, 8.2V, 0.3W, SOD-323; Zener Voltage Nom:8.2V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxST1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - MM3Z8V2ST3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z8V2ST3G
Single Zener Diodes MM3Z8V2ST3G
DIODE ZENER 8.19V 300MW SOD323

DIODE ZENER 8.19V 300MW SOD323

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 966973-MM3Z8V2ST3G 488-MM3Z8V2ST3GTR-ND 287-MM3Z8V2ST3G MM3Z8V2ST3G MM3Z8V2ST3G 92Y3653 MM3Z8V2ST3G
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 8.2V, 0.3W, Sod-323; Zener Voltage Nom Onsemi Single Zener Diodes
Package SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD323-2 SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76
VZ 8.19 volts 8.19 volts 8.19 volts
ZZT 15 ohms 15 ohms 15 ohms
IR 0.7000 mA 700 mA 7.00E-4 mA
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data