onsemi Zener Diode MM3Z8V2ST1G

Description
Tight Tolerance Zener Diode Tight Tolerance SOD-323, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z8V2ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z8V2ST1G can be used for catalog matching and distributor lookup.
Request a Quote
Description
Tight Tolerance Zener Diode Tight Tolerance SOD-323, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z8V2ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z8V2ST1G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Zener diode, part number MM3Z8V2ST1G, features a nominal Zener voltage of 8.36V and a power dissipation rating of 300mW. It is housed in a compact SOD-323 surface mount package, measuring 1.7 mm x 1.25 mm with a low profile of 0.9 mm. This diode is suitable for applications requiring voltage regulation, particularly in space-constrained environments such as cellular phones and high-density PC boards. The device has a tight tolerance of ±5% for the Zener voltage and is rated for a maximum operating temperature of 150°C. It is also AEC-Q101 qualified, making it suitable for automotive applications. The diode is RoHS compliant and available in tape and reel packaging for efficient handling.

Datasheet Summary
Powered by GS/AI

The Zener diode, part number MM3Z8V2ST1G, features a nominal Zener voltage of 8.36V and a power dissipation rating of 300mW. It is housed in a compact SOD-323 surface mount package, measuring 1.7 mm x 1.25 mm with a low profile of 0.9 mm. This diode is suitable for applications requiring voltage regulation, particularly in space-constrained environments such as cellular phones and high-density PC boards. The device has a tight tolerance of ±5% for the Zener voltage and is rated for a maximum operating temperature of 150°C. It is also AEC-Q101 qualified, making it suitable for automotive applications. The diode is RoHS compliant and available in tape and reel packaging for efficient handling.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener Diode
287-MM3Z8V2ST1G
Zener Diode 287-MM3Z8V2ST1G
Tight Tolerance Zener Diode Tight Tolerance SOD-323, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z8V2ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z8V2ST1G can be used for catalog matching and distributor lookup.

Tight Tolerance Zener Diode Tight Tolerance SOD-323, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z8V2ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z8V2ST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MM3Z8V2ST1G - 109160-MM3Z8V2ST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z8V2ST1G
109160-MM3Z8V2ST1G
Diodes - Zener - Single - MM3Z8V2ST1G 109160-MM3Z8V2ST1G
Manufacturer: ON Semiconductor Win Source Part Number: 109160-MM3Z8V2ST1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 700nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD-323 Maximum Power Dissipation: 300mW

Manufacturer: ON Semiconductor
Win Source Part Number: 109160-MM3Z8V2ST1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 700nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-323
Maximum Power Dissipation: 300mW

Buy Now Datasheet
 - MM3Z8V2ST1G - Rochester Electronics
Newburyport, MA, United States
Tight Tolerance Zener Diode Tight Tolerance SOD-323

Tight Tolerance Zener Diode Tight Tolerance SOD-323

Supplier's Site Datasheet
Single Zener Diodes - MM3Z8V2ST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z8V2ST1GOSTR-ND
Single Zener Diodes MM3Z8V2ST1GOSTR-ND
Zener Diode 8.2V 300mW ±2% Surface Mount SOD-323

Zener Diode 8.2V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z8V2ST1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z8V2ST1GOSCT-ND
Single Zener Diodes MM3Z8V2ST1GOSCT-ND
Zener Diode 8.2V 300mW ±2% Surface Mount SOD-323

Zener Diode 8.2V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z8V2ST1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z8V2ST1GOSDKR-ND
Single Zener Diodes MM3Z8V2ST1GOSDKR-ND
Zener Diode 8.2V 300mW ±2% Surface Mount SOD-323

Zener Diode 8.2V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z8V2ST1G
Zener Diodes MM3Z8V2ST1G
Zener Diodes 8.2V 200mW

Zener Diodes 8.2V 200mW

Buy Now Datasheet
Zener Diode, 200Mw, 8.2V, Sod-323; Diode Case Style Onsemi - 67H6885 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 8.2V, Sod-323; Diode Case Style Onsemi
67H6885
Zener Diode, 200Mw, 8.2V, Sod-323; Diode Case Style Onsemi 67H6885
ZENER DIODE, 200mW, 8.2V, SOD-323; Diode Case Style:SOD-323; Diode Type:Zener; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; No. of Pins:2; Operating Temperature Max:150°C; Operating Temperature Min:-65°C RoHS Compliant: Yes

ZENER DIODE, 200mW, 8.2V, SOD-323; Diode Case Style:SOD-323; Diode Type:Zener; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; No. of Pins:2; Operating Temperature Max:150°C; Operating Temperature Min:-65°C RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 8.2V, 300Mw, Sod-323-2; Zener Voltage Vz Typ Onsemi - 09R9510 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 8.2V, 300Mw, Sod-323-2; Zener Voltage Vz Typ Onsemi
09R9510
Diode, Zener, 8.2V, 300Mw, Sod-323-2; Zener Voltage Vz Typ Onsemi 09R9510
DIODE, ZENER, 8.2V, 300MW, SOD-323-2; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z to MM5Z Series RoHS Compliant: Yes

DIODE, ZENER, 8.2V, 300MW, SOD-323-2; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z to MM5Z Series RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 8.2V, 300Mw, Sod-323-2; Zener Voltage Vz Typ Onsemi - 47AC1521 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 8.2V, 300Mw, Sod-323-2; Zener Voltage Vz Typ Onsemi
47AC1521
Diode, Zener, 8.2V, 300Mw, Sod-323-2; Zener Voltage Vz Typ Onsemi 47AC1521
DIODE, ZENER, 8.2V, 300MW, SOD-323-2; Zener Voltage Vz Typ:8.36V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z8 Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, 8.2V, 300MW, SOD-323-2; Zener Voltage Vz Typ:8.36V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z8 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z8V2ST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z8V2ST1G
Discrete Semiconductor Products - Diodes - Zener MM3Z8V2ST1G
DIODE ZENER 8.2V 300MW SOD323

DIODE ZENER 8.2V 300MW SOD323

Supplier's Site
Single Zener Diodes - MM3Z8V2ST1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z8V2ST1G
Single Zener Diodes MM3Z8V2ST1G
DIODE ZENER 8.2V 300MW SOD323

DIODE ZENER 8.2V 300MW SOD323

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MM3Z8V2ST1G 109160-MM3Z8V2ST1G MM3Z8V2ST1G MM3Z8V2ST1GOSTR-ND MM3Z8V2ST1G 67H6885 09R9510 47AC1521 MM3Z8V2ST1G MM3Z8V2ST1G
Product Name Zener Diode Diodes - Zener - Single - MM3Z8V2ST1G Single Zener Diodes Zener Diodes Zener Diode, 200Mw, 8.2V, Sod-323; Diode Case Style Onsemi Diode, Zener, 8.2V, 300Mw, Sod-323-2; Zener Voltage Vz Typ Onsemi Diode, Zener, 8.2V, 300Mw, Sod-323-2; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
PD 0.3000 milliwatts 300 milliwatts 300 milliwatts 300 milliwatts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323 SOD-323; SOD-323 2 LEAD SOD-323; SOD-323-2 SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76
VZ 8.2 volts 8.2 volts 8.36 volts 8.2 volts 8.2 volts
Unlock Full Specs
to access all available technical data