onsemi Single Zener Diodes MM3Z8V2C

Description
200mW 5% Zener, SOD323F 8.2 V
Request a Quote Datasheet
Description
200mW 5% Zener, SOD323F 8.2 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM3Z8V2C - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323F 8.2 V

200mW 5% Zener, SOD323F 8.2 V

Supplier's Site Datasheet
 - MM3Z8V2C - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323F 8.2 V

200mW 5% Zener, SOD323F 8.2 V

Supplier's Site Datasheet
Single Zener Diodes - MM3Z8V2CTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z8V2CTR-ND
Single Zener Diodes MM3Z8V2CTR-ND
Zener Diode 8.2V 200mW ±5% Surface Mount SOD-323F

Zener Diode 8.2V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z8V2CCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z8V2CCT-ND
Single Zener Diodes MM3Z8V2CCT-ND
Zener Diode 8.2V 200mW ±5% Surface Mount SOD-323F

Zener Diode 8.2V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z8V2CDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z8V2CDKR-ND
Single Zener Diodes MM3Z8V2CDKR-ND
Zener Diode 8.2V 200mW ±5% Surface Mount SOD-323F

Zener Diode 8.2V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Singapore, Singapore
8.2V 0.2W Zener Diode
287-MM3Z8V2C
8.2V 0.2W Zener Diode 287-MM3Z8V2C
ZENER DIODE, 8.2V, 5%, 0.2W, UNI Product overview: MM3Z8V2C from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z8V2C can be used for catalog matching and distributor lookup.

ZENER DIODE, 8.2V, 5%, 0.2W, UNI Product overview: MM3Z8V2C from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z8V2C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MM3Z8V2C - 1077949-MM3Z8V2C - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z8V2C
1077949-MM3Z8V2C
Diodes - Zener - Single - MM3Z8V2C 1077949-MM3Z8V2C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1077949-MM3Z8V2C Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 630nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 14 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1077949-MM3Z8V2C
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 630nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 14 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z8V2C
Zener Diodes MM3Z8V2C
Zener Diodes Diode Zener 8.2V 200mW 5%

Zener Diodes Diode Zener 8.2V 200mW 5%

Buy Now Datasheet
Zener Diode, 8.2V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi - 52M5783 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 8.2V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi
52M5783
Zener Diode, 8.2V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi 52M5783
ZENER DIODE, 8.2V, 0.2W, SOD-323FL; Zener Voltage Nom:8.2V; Power Dissipation:200mW; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxC Series RoHS Compliant: Yes

ZENER DIODE, 8.2V, 0.2W, SOD-323FL; Zener Voltage Nom:8.2V; Power Dissipation:200mW; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z8V2C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z8V2C
Discrete Semiconductor Products - Diodes - Zener MM3Z8V2C
DIODE ZENER 8.2V 200MW SOD323F

DIODE ZENER 8.2V 200MW SOD323F

Supplier's Site
Single Zener Diodes - MM3Z8V2C - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z8V2C
Single Zener Diodes MM3Z8V2C
DIODE ZENER 8.2V 200MW SOD323F

DIODE ZENER 8.2V 200MW SOD323F

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z8V2C MM3Z8V2CTR-ND 287-MM3Z8V2C 1077949-MM3Z8V2C MM3Z8V2C 52M5783 MM3Z8V2C MM3Z8V2C
Product Name Single Zener Diodes 8.2V 0.2W Zener Diode Diodes - Zener - Single - MM3Z8V2C Zener Diodes Zener Diode, 8.2V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323FL Bulk SOD-323; SOD-323F SOD-323; SOD-323F-2 SOD-323; SOD-323FL SOD-323; SOD-323F SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VZ 8.2 volts 8.2 volts 8.2 volts 8.2 volts
Unlock Full Specs
to access all available technical data