Zener Diodes Diode Zener 8.2V 200mW 2% Product overview: MM3Z8V2B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z8V2B can be used for catalog matching and distributor lookup.
Zener Diode 8.2V 200mW ±2% Surface Mount SOD-323F
Zener Diode 8.2V 200mW ±2% Surface Mount SOD-323F
Zener Diode 8.2V 200mW ±2% Surface Mount SOD-323F
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023564-MM3Z8V2B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 630nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 14 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE ZENER 8.2V 200MW SOD323F
ZENER DIODE, 8.2V, 0.2W, SOD-323F; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Zener Diodes Diode Zener 8.2V 200mW 2%
DIODE ZENER 8.2V 200MW SOD323F
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 2086-MM3Z8V2B | MM3Z8V2BTR-ND | 023564-MM3Z8V2B | MM3Z8V2B | 07AH4180 | MM3Z8V2B | MM3Z8V2B |
| Product Name | 8.2V 200mW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - MM3Z8V2B | Single Zener Diodes | Zener Diode, 8.2V, 0.2W, Sod-323F; Zener Voltage Vz Typ Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Reel | SOD-323; SOD-323F | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323F | SOD-323; SOD-323F-2 | SOD-323; SOD-323F | |
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 8.2 volts | 8.2 volts | 8.2 volts | 8.2 volts | 8.2 volts | ||
| ZZT | 14 ohms | 14 ohms | 14 ohms | 14 ohms | |||
| PD | 200 milliwatts | 200 milliwatts | 200 milliwatts |