onsemi SMD 7.5V 200mW Zener Diode MM3Z7V5T1G

Description
7.5V Zener Diode, 200mW, 6%, SOD-323F, SMD Product overview: MM3Z7V5T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 7.5V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 7.5V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z7V5T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7.5V Zener Diode, 200mW, 6%, SOD-323F, SMD Product overview: MM3Z7V5T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 7.5V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 7.5V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z7V5T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 7.5V 200mW Zener Diode
287-MM3Z7V5T1G
SMD 7.5V 200mW Zener Diode 287-MM3Z7V5T1G
7.5V Zener Diode, 200mW, 6%, SOD-323F, SMD Product overview: MM3Z7V5T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 7.5V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 7.5V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z7V5T1G can be used for catalog matching and distributor lookup.

7.5V Zener Diode, 200mW, 6%, SOD-323F, SMD Product overview: MM3Z7V5T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 7.5V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 7.5V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z7V5T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 8024644P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8024644P
Zener Diodes 8024644P
MM3Z7V5T1G, SOD-323 COPPER PB FREE

MM3Z7V5T1G, SOD-323 COPPER PB FREE

Supplier's Site
Zener Diodes - 8024644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8024644
Zener Diodes 8024644
MM3Z7V5T1G, SOD-323 COPPER PB FREE

MM3Z7V5T1G, SOD-323 COPPER PB FREE

Supplier's Site
Zener Diodes - 1453311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453311
Zener Diodes 1453311
MM3Z7V5T1G, SOD-323 COPPER PB FREE

MM3Z7V5T1G, SOD-323 COPPER PB FREE

Supplier's Site
Single Zener Diodes - MM3Z7V5T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z7V5T1GOSCT-ND
Single Zener Diodes MM3Z7V5T1GOSCT-ND
Zener Diode 7.5V 300mW ±6% Surface Mount SOD-323

Zener Diode 7.5V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z7V5T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z7V5T1GOSDKR-ND
Single Zener Diodes MM3Z7V5T1GOSDKR-ND
Zener Diode 7.5V 300mW ±6% Surface Mount SOD-323

Zener Diode 7.5V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z7V5T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z7V5T1GOSTR-ND
Single Zener Diodes MM3Z7V5T1GOSTR-ND
Zener Diode 7.5V 300mW ±6% Surface Mount SOD-323

Zener Diode 7.5V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
 - MM3Z7V5T1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 7.5V V(Z), 6.04%, 0.3W, Silicon, Unidirectional

Zener Diode, 7.5V V(Z), 6.04%, 0.3W, Silicon, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - MM3Z7V5T1G - 023562-MM3Z7V5T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z7V5T1G
023562-MM3Z7V5T1G
Diodes - Zener - Single - MM3Z7V5T1G 023562-MM3Z7V5T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023562-MM3Z7V5T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 5V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 023562-MM3Z7V5T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 5V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z7V5T1G
Zener Diodes MM3Z7V5T1G
Zener Diodes 7.5V 200mW

Zener Diodes 7.5V 200mW

Buy Now Datasheet
Zener Diode, 200Mw, 7.5V, Sod-323, Full Reel; Zener Voltage Nom Onsemi - 98H0840 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 7.5V, Sod-323, Full Reel; Zener Voltage Nom Onsemi
98H0840
Zener Diode, 200Mw, 7.5V, Sod-323, Full Reel; Zener Voltage Nom Onsemi 98H0840
ZENER DIODE, 200mW, 7.5V, SOD-323, FULL REEL; Zener Voltage Nom:7.5V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 200mW, 7.5V, SOD-323, FULL REEL; Zener Voltage Nom:7.5V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 200Mw, 7.5V, Sod-323; Zener Voltage Nom Onsemi - 09R9509 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 7.5V, Sod-323; Zener Voltage Nom Onsemi
09R9509
Zener Diode, 200Mw, 7.5V, Sod-323; Zener Voltage Nom Onsemi 09R9509
ZENER DIODE, 200mW, 7.5V, SOD-323; Zener Voltage Nom:7.5V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z to MM5Z Series; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, 200mW, 7.5V, SOD-323; Zener Voltage Nom:7.5V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z to MM5Z Series; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 7.5V, 0.2W; Zener Voltage Vz Typ Onsemi - 38AC2054 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 7.5V, 0.2W; Zener Voltage Vz Typ Onsemi
38AC2054
Diode, Zener, 7.5V, 0.2W; Zener Voltage Vz Typ Onsemi 38AC2054
DIODE, ZENER, 7.5V, 0.2W; Zener Voltage Vz Typ:7.5V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3ZxxxT1G Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, 7.5V, 0.2W; Zener Voltage Vz Typ:7.5V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3ZxxxT1G Series; Automotive RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MM3Z7V5T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z7V5T1G
Discrete Semiconductor Products - Diodes - Zener MM3Z7V5T1G
DIODE ZENER 7.5V 300MW SOD323

DIODE ZENER 7.5V 300MW SOD323

Supplier's Site
Single Zener Diodes - MM3Z7V5T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z7V5T1G
Single Zener Diodes MM3Z7V5T1G
DIODE ZENER 7.5V 300MW SOD323

DIODE ZENER 7.5V 300MW SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MM3Z7V5T1G 8024644P 8024644 MM3Z7V5T1GOSCT-ND MM3Z7V5T1G 023562-MM3Z7V5T1G MM3Z7V5T1G 98H0840 38AC2054 MM3Z7V5T1G MM3Z7V5T1G
Product Name SMD 7.5V 200mW Zener Diode Zener Diodes Zener Diodes Single Zener Diodes Diodes - Zener - Single - MM3Z7V5T1G Zener Diodes Zener Diode, 200Mw, 7.5V, Sod-323, Full Reel; Zener Voltage Nom Onsemi Diode, Zener, 7.5V, 0.2W; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape and Reel SOD-323; SOD-323 SOD-323; Sod-323 SOD-323; SOD-323-CPR SOD-323; SOD-323 SOD-323; SOD-323-2 SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VZ 7.5 volts 7.5 volts 7.5 volts 7.5 volts 7.5 volts
ZZT 15 ohms 15 ohms 15 ohms 15 ohms
PD 300 milliwatts 300 milliwatts 200 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data