Zener Diode 7.5V 200mW ±6% Surface Mount SOD-323
DIODE ZENER 7.5V 200MW SOD323
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | MM3Z7V5T1-ND | MM3Z7V5T1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Removed; Obsolete | |
| Package | SOD-323; SOD-323 |