onsemi Single Zener Diodes MM3Z7V5ST1G

Description
Zener Diode 7.5V 300mW ±2% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 7.5V 300mW ±2% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MM3Z7V5ST1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z7V5ST1GOSDKR-ND
Single Zener Diodes MM3Z7V5ST1GOSDKR-ND
Zener Diode 7.5V 300mW ±2% Surface Mount SOD-323

Zener Diode 7.5V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z7V5ST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z7V5ST1GOSTR-ND
Single Zener Diodes MM3Z7V5ST1GOSTR-ND
Zener Diode 7.5V 300mW ±2% Surface Mount SOD-323

Zener Diode 7.5V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z7V5ST1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z7V5ST1GOSCT-ND
Single Zener Diodes MM3Z7V5ST1GOSCT-ND
Zener Diode 7.5V 300mW ±2% Surface Mount SOD-323

Zener Diode 7.5V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - MM3Z7V5ST1G - 023559-MM3Z7V5ST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z7V5ST1G
023559-MM3Z7V5ST1G
Diodes - Zener - Single - MM3Z7V5ST1G 023559-MM3Z7V5ST1G
Manufacturer: ON Semiconductor Win Source Part Number: 023559-MM3Z7V5ST1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 5V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD-323 Maximum Power Dissipation: 300mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 023559-MM3Z7V5ST1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 5V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Zener Diode
287-MM3Z7V5ST1G
Zener Diode 287-MM3Z7V5ST1G
Tight Tolerance Zener Diode Tight Tolerance SOD-323, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z7V5ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z7V5ST1G can be used for catalog matching and distributor lookup.

Tight Tolerance Zener Diode Tight Tolerance SOD-323, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z7V5ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z7V5ST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z7V5ST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z7V5ST1G
Discrete Semiconductor Products - Diodes - Zener MM3Z7V5ST1G
DIODE ZENER 7.5V 300MW SOD323

DIODE ZENER 7.5V 300MW SOD323

Supplier's Site
Single Zener Diodes - MM3Z7V5ST1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z7V5ST1G
Single Zener Diodes MM3Z7V5ST1G
DIODE ZENER 7.5V 300MW SOD323

DIODE ZENER 7.5V 300MW SOD323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z7V5ST1G
Zener Diodes MM3Z7V5ST1G
Zener Diodes ZEN REG 0.2W TR

Zener Diodes ZEN REG 0.2W TR

Buy Now Datasheet
Zener Diode, 200Mw, 7.5V, Sod-323, Full Reel; Zener Voltage Nom Onsemi - 67H6884 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 7.5V, Sod-323, Full Reel; Zener Voltage Nom Onsemi
67H6884
Zener Diode, 200Mw, 7.5V, Sod-323, Full Reel; Zener Voltage Nom Onsemi 67H6884
ZENER DIODE, 200mW, 7.5V, SOD-323, FULL REEL; Zener Voltage Nom:7.5V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z7 Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 7.5V, SOD-323, FULL REEL; Zener Voltage Nom:7.5V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z7 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 0.3W, 7.5V, Sod-323; Zener Voltage Vz Typ Onsemi - 03AJ2291 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.3W, 7.5V, Sod-323; Zener Voltage Vz Typ Onsemi
03AJ2291
Zener Diode, 0.3W, 7.5V, Sod-323; Zener Voltage Vz Typ Onsemi 03AJ2291
ZENER DIODE, 0.3W, 7.5V, SOD-323; Zener Voltage Vz Typ:7.5V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z7 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.3W, 7.5V, SOD-323; Zener Voltage Vz Typ:7.5V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z7 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z7V5ST1GOSDKR-ND 023559-MM3Z7V5ST1G 287-MM3Z7V5ST1G MM3Z7V5ST1G MM3Z7V5ST1G MM3Z7V5ST1G 67H6884 03AJ2291
Product Name Single Zener Diodes Diodes - Zener - Single - MM3Z7V5ST1G Zener Diode Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes Zener Diode, 200Mw, 7.5V, Sod-323, Full Reel; Zener Voltage Nom Onsemi Zener Diode, 0.3W, 7.5V, Sod-323; Zener Voltage Vz Typ Onsemi
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
Package SOD-323; SOD-323 Tape and Reel SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323-2 SOD-323; SOD-323 SOD-323; SOD-323
VZ 7.5 volts 7.5 volts 7.5 volts 7.5 volts 7.5 volts
ZZT 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data