onsemi Single Zener Diodes MM3Z7V5C

Description
Zener Diode 7.5V 200mW ±5% Surface Mount SOD-323F
Request a Quote Datasheet
Description
Zener Diode 7.5V 200mW ±5% Surface Mount SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MM3Z7V5CCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z7V5CCT-ND
Single Zener Diodes MM3Z7V5CCT-ND
Zener Diode 7.5V 200mW ±5% Surface Mount SOD-323F

Zener Diode 7.5V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z7V5CTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z7V5CTR-ND
Single Zener Diodes MM3Z7V5CTR-ND
Zener Diode 7.5V 200mW ±5% Surface Mount SOD-323F

Zener Diode 7.5V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z7V5CDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z7V5CDKR-ND
Single Zener Diodes MM3Z7V5CDKR-ND
Zener Diode 7.5V 200mW ±5% Surface Mount SOD-323F

Zener Diode 7.5V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
7.5V 200mW Zener Diode - 2086-MM3Z7V5C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 200mW Zener Diode
2086-MM3Z7V5C
7.5V 200mW Zener Diode 2086-MM3Z7V5C
Zener Diodes Diode Zener 7.5V 200mW 5% Product overview: MM3Z7V5C from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z7V5C can be used for catalog matching and distributor lookup.

Zener Diodes Diode Zener 7.5V 200mW 5% Product overview: MM3Z7V5C from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z7V5C can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - MM3Z7V5C - 023561-MM3Z7V5C - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z7V5C
023561-MM3Z7V5C
Diodes - Zener - Single - MM3Z7V5C 023561-MM3Z7V5C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023561-MM3Z7V5C Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 900nA @ 5V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 14 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023561-MM3Z7V5C
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 900nA @ 5V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 14 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
 - MM3Z7V5C - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323F 7.5 V

200mW 5% Zener, SOD323F 7.5 V

Supplier's Site Datasheet
 - MM3Z7V5C - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323F 7.5 V

200mW 5% Zener, SOD323F 7.5 V

Supplier's Site Datasheet
Zener Diode, 7.5V, 0.2W, Sod-323Fl; Zener Voltage Vz Typ Onsemi - 99AC9360 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 7.5V, 0.2W, Sod-323Fl; Zener Voltage Vz Typ Onsemi
99AC9360
Zener Diode, 7.5V, 0.2W, Sod-323Fl; Zener Voltage Vz Typ Onsemi 99AC9360
ZENER DIODE, 7.5V, 0.2W, SOD-323FL; Zener Voltage Vz Typ:7.5V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive QualificationRoHS Compliant: Yes

ZENER DIODE, 7.5V, 0.2W, SOD-323FL; Zener Voltage Vz Typ:7.5V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive QualificationRoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - MM3Z7V5C - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z7V5C
Single Zener Diodes MM3Z7V5C
DIODE ZENER 7.5V 200MW SOD323F

DIODE ZENER 7.5V 200MW SOD323F

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z7V5C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z7V5C
Discrete Semiconductor Products - Diodes - Zener MM3Z7V5C
DIODE ZENER 7.5V 200MW SOD323F

DIODE ZENER 7.5V 200MW SOD323F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z7V5CCT-ND 2086-MM3Z7V5C 023561-MM3Z7V5C MM3Z7V5C 99AC9360 MM3Z7V5C MM3Z7V5C
Product Name Single Zener Diodes 7.5V 200mW Zener Diode Diodes - Zener - Single - MM3Z7V5C Zener Diode, 7.5V, 0.2W, Sod-323Fl; Zener Voltage Vz Typ Onsemi Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Reel SOD-323; SOD-323F SOD-323; SOD-323FL SOD-323; SOD-323F SOD-323; SC-90, SOD-323F SOD-323; SOD-323F
RoHS Compliant RoHS RoHS
VZ 7.5 volts 7.5 volts 7.5 volts 7.5 volts 7.5 volts
ZZT 14 ohms 14 ohms 14 ohms 14 ohms
Unlock Full Specs
to access all available technical data