200mW 5% Zener, SOD323F 75 V, 3000-REEL Product overview: MM3Z75VC from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 75 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 75 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z75VC can be used for catalog matching and distributor lookup.
Zener Diode 75V 200mW ±5% Surface Mount SOD-323F
Zener Diode 75V 200mW ±5% Surface Mount SOD-323F
Zener Diode 75V 200mW ±5% Surface Mount SOD-323F
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1077946-MM3Z75VC
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 45nA @ 52.5V
Voltage - Zener (Nom) (Vz): 75V
Impedance (Max) (Zzt): 240 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
200mW 5% Zener, SOD323F 75 V
200mW 5% Zener, SOD323F 75 V
DIODE ZENER 75V 200MW SOD323F
ZENER DIODE, 75V, 0.2W, SOD-323FL; Zener Voltage Nom:75V; Power Dissipation:200mW; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxC Series RoHS Compliant: Yes
DIODE ZENER 75V 200MW SOD323F
Zener Diodes Diode Zener 75.0V 200mW 5%
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MM3Z75VC | MM3Z75VCCT-ND | 1077946-MM3Z75VC | MM3Z75VC | MM3Z75VC | 52M5781 | MM3Z75VC | MM3Z75VC |
| Product Name | 200mW 75 V Zener Diode | Single Zener Diodes | Diodes - Zener - Single - MM3Z75VC | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 75V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi | Single Zener Diodes | Zener Diodes | |
| Package | Tape and Reel | SOD-323; SOD-323F | SOD-323; SOD-323FL | SOD-323; SOD-323F | SOD-323; SOD-323FL | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323F-2 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VZ | 75 volts | 75 volts | 75 volts | 75 volts | ||||
| ZZT | 240 ohms | 240 ohms | 240 ohms | 240 ohms | ||||
| PD | 200 milliwatts | 200 milliwatts | 200 milliwatts |