Zener Diodes Diode Zener 75.0V 200mW 2% Product overview: MM3Z75VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z75VB can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059035-MM3Z75VB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 45nA @ 52.5V
Voltage - Zener (Nom) (Vz): 75V
Impedance (Max) (Zzt): 240 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Zener Diode 75V 200mW ±2% Surface Mount SOD-323F
Zener Diode 75V 200mW ±2% Surface Mount SOD-323F
Zener Diode 75V 200mW ±2% Surface Mount SOD-323F
Zener Diode 75V 200mW ±2% Surface Mount SOD-323F
ZENER DIODE, 75V, 0.2W, SOD-323F; Zener Voltage Nom:75V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z B-Series RoHS Compliant: Yes
DIODE ZENER 75V 200MW SOD323F
DIODE ZENER 75V 200MW SOD323F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 2086-MM3Z75VB | 059035-MM3Z75VB | MM3Z75VBCT-ND | 52M5780 | MM3Z75VB | MM3Z75VB |
| Product Name | 75.0V 200mW Zener Diode | Diodes - Zener - Single - MM3Z75VB | Single Zener Diodes | Zener Diode, 75V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | Reel | SOD-323; SOD-323F | SOD-323; SOD-323F | SOD-323; SOD-323F | SOD-323; SC-90, SOD-323F | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 75 volts | 75 volts | 75 volts | 75 volts | ||
| ZZT | 240 ohms | 240 ohms | 240 ohms | 240 ohms | ||
| PD | 200 milliwatts | 200 milliwatts | 200 milliwatts |