onsemi Zener Diodes MM3Z6V8T1G

Description
MM3Z6V8T1G, SOD-323 COPPER PB FREE
Request a Quote Datasheet
Description
MM3Z6V8T1G, SOD-323 COPPER PB FREE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8024631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8024631
Zener Diodes 8024631
MM3Z6V8T1G, SOD-323 COPPER PB FREE

MM3Z6V8T1G, SOD-323 COPPER PB FREE

Supplier's Site
Zener Diodes - 1628950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1628950
Zener Diodes 1628950
MM3Z6V8T1G, SOD-323 COPPER PB FREE

MM3Z6V8T1G, SOD-323 COPPER PB FREE

Supplier's Site
Single Zener Diodes - MM3Z6V8T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z6V8T1GOSTR-ND
Single Zener Diodes MM3Z6V8T1GOSTR-ND
Zener Diode 6.8V 300mW ±6% Surface Mount SOD-323

Zener Diode 6.8V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z6V8T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z6V8T1GOSDKR-ND
Single Zener Diodes MM3Z6V8T1GOSDKR-ND
Zener Diode 6.8V 300mW ±6% Surface Mount SOD-323

Zener Diode 6.8V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z6V8T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z6V8T1GOSCT-ND
Single Zener Diodes MM3Z6V8T1GOSCT-ND
Zener Diode 6.8V 300mW ±6% Surface Mount SOD-323

Zener Diode 6.8V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - MM3Z6V8T1G - 023555-MM3Z6V8T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z6V8T1G
023555-MM3Z6V8T1G
Diodes - Zener - Single - MM3Z6V8T1G 023555-MM3Z6V8T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023555-MM3Z6V8T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 4V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 15 Ohm Family Name: MM3Z6V8 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): SZMM3Z6V8T1G; MM3Z5526D; PZU6.8BA/DG ; PDZ6.8B,115; Introduction Date: May 17, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 023555-MM3Z6V8T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 4V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 15 Ohm
Family Name: MM3Z6V8
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): SZMM3Z6V8T1G; MM3Z5526D; PZU6.8BA/DG ; PDZ6.8B,115;
Introduction Date: May 17, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
6.8V 200mW Zener Diode
287-MM3Z6V8T1G
6.8V 200mW Zener Diode 287-MM3Z6V8T1G
6.8V Zener Diode, 200mW, 6%, SOD-323F Product overview: MM3Z6V8T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z6V8T1G can be used for catalog matching and distributor lookup.

6.8V Zener Diode, 200mW, 6%, SOD-323F Product overview: MM3Z6V8T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z6V8T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MM3Z6V8T1G - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323 6.8 V

200mW 5% Zener, SOD323 6.8 V

Supplier's Site Datasheet
Single Zener Diodes - MM3Z6V8T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z6V8T1G
Single Zener Diodes MM3Z6V8T1G
DIODE ZENER 6.8V 300MW SOD323

DIODE ZENER 6.8V 300MW SOD323

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MM3Z6V8T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z6V8T1G
Discrete Semiconductor Products - Diodes - Zener MM3Z6V8T1G
DIODE ZENER 6.8V 300MW SOD323

DIODE ZENER 6.8V 300MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM3Z6V8T1G
Zener Diodes MM3Z6V8T1G
Zener Diodes 6.8V 300mW

Zener Diodes 6.8V 300mW

Buy Now Datasheet
Zener Diode, 200Mw, 6.8V, Sod-323; Zener Voltage Vz Typ Onsemi - 67H6883 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 6.8V, Sod-323; Zener Voltage Vz Typ Onsemi
67H6883
Zener Diode, 200Mw, 6.8V, Sod-323; Zener Voltage Vz Typ Onsemi 67H6883
ZENER DIODE, 200mW, 6.8V, SOD-323; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3ZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 6.8V, SOD-323; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3ZxxxT1G Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 8024631 MM3Z6V8T1GOSTR-ND 023555-MM3Z6V8T1G 287-MM3Z6V8T1G MM3Z6V8T1G MM3Z6V8T1G MM3Z6V8T1G MM3Z6V8T1G 67H6883
Product Name Zener Diodes Single Zener Diodes Diodes - Zener - Single - MM3Z6V8T1G 6.8V 200mW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 200Mw, 6.8V, Sod-323; Zener Voltage Vz Typ Onsemi
Package SOD-323; Sod-323 SOD-323; SOD-323 Tape and Reel SOD-323; SOD-323 2 LEAD SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323 SOD-323; SOD-323-2 SOD-323; SOD-323
Pin Count 2 2
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B5V1,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Voltage Regulator diode (Zener diode) - HR1N4470 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 1221228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details