Manufacturer: ON Semiconductor
Win Source Part Number: 023558-MM3Z6V8ST1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 4V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 15 Ohm
Family Name: MM3Z6V8S
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): MM3Z6V8ST3G; SZMM3Z6V8ST1G ; UDZS6V8BW; CMDZ5235B;
Introduction Date: August 20, 2002
ECCN: EAR99
Country of Origin: China, Malaysia, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
6.8V 2% Zener Diode SOD-323 300mW Product overview: MM3Z6V8ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z6V8ST1G can be used for catalog matching and distributor lookup.
Zener Diode 6.8V 300mW ±2% Surface Mount SOD-323
Zener Diode 6.8V 300mW ±2% Surface Mount SOD-323
Zener Diode 6.8V 300mW ±2% Surface Mount SOD-323
ZENER DIODE, 200mW, 6.8V, SOD-323; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z6 Series RoHS Compliant: Yes
Zener Single Diode, 6.8 V, 300 mW, SOD-323, 2, 150 C RoHS Compliant: Yes
DIODE ZENER 6.8V 300MW SOD323
DIODE ZENER 6.8V 300MW SOD323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 023558-MM3Z6V8ST1G | 287-MM3Z6V8ST1G | MM3Z6V8ST1GOSTR-ND | 10N9526 | 42Y0698 | MM3Z6V8ST1G | MM3Z6V8ST1G |
| Product Name | Diodes - Zener - Single - MM3Z6V8ST1G | 6.8V 300mW Zener Diode | Single Zener Diodes | Zener Diode, 200Mw, 6.8V, Sod-323; Zener Voltage Vz Typ Onsemi | Zener Single Diode, 6.8 V, 300 Mw, Sod-323, 2, 150 C Rohs Compliant Onsemi | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Life Cycle Stage | Active | Active | |||||
| Package | SOD-323; SOD-323 | Tape and Reel | SOD-323; SOD-323 | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323; SC-76 | ||
| VZ | 6.8 volts | 6.8 volts | 6.8 volts | 6.8 volts | 6.8 volts | ||
| ZZT | 15 ohms | 15 ohms | 15 ohms | 15 ohms | |||
| PD | 300 milliwatts | 300 milliwatts | 300 milliwatts |