onsemi 6.8V 0.2W Zener Diode MM3Z6V8C

Description
ZENER DIODE, 6.8V, 5%, 0.2W, UNI Product overview: MM3Z6V8C from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z6V8C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ZENER DIODE, 6.8V, 5%, 0.2W, UNI Product overview: MM3Z6V8C from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z6V8C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.8V 0.2W Zener Diode
287-MM3Z6V8C
6.8V 0.2W Zener Diode 287-MM3Z6V8C
ZENER DIODE, 6.8V, 5%, 0.2W, UNI Product overview: MM3Z6V8C from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z6V8C can be used for catalog matching and distributor lookup.

ZENER DIODE, 6.8V, 5%, 0.2W, UNI Product overview: MM3Z6V8C from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z6V8C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MM3Z6V8C - 023557-MM3Z6V8C - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z6V8C
023557-MM3Z6V8C
Diodes - Zener - Single - MM3Z6V8C 023557-MM3Z6V8C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023557-MM3Z6V8C Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 1.8μA @ 4V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 14 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023557-MM3Z6V8C
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 1.8μA @ 4V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 14 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Single Zener Diodes - MM3Z6V8CCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z6V8CCT-ND
Single Zener Diodes MM3Z6V8CCT-ND
Zener Diode 6.8V 200mW ±5% Surface Mount SOD-323F

Zener Diode 6.8V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z6V8CDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z6V8CDKR-ND
Single Zener Diodes MM3Z6V8CDKR-ND
Zener Diode 6.8V 200mW ±5% Surface Mount SOD-323F

Zener Diode 6.8V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z6V8CTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z6V8CTR-ND
Single Zener Diodes MM3Z6V8CTR-ND
Zener Diode 6.8V 200mW ±5% Surface Mount SOD-323F

Zener Diode 6.8V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
 - MM3Z6V8C - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323F 6.8 V

200mW 5% Zener, SOD323F 6.8 V

Supplier's Site Datasheet
 - MM3Z6V8C - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323F 6.8 V

200mW 5% Zener, SOD323F 6.8 V

Supplier's Site Datasheet
Zener Diode, 6.8V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi - 52M5773 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 6.8V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi
52M5773
Zener Diode, 6.8V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi 52M5773
ZENER DIODE, 6.8V, 0.2W, SOD-323FL; Zener Voltage Nom:6.8V; Power Dissipation:200mW; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxC Series RoHS Compliant: Yes

ZENER DIODE, 6.8V, 0.2W, SOD-323FL; Zener Voltage Nom:6.8V; Power Dissipation:200mW; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z6V8C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z6V8C
Discrete Semiconductor Products - Diodes - Zener MM3Z6V8C
DIODE ZENER 6.8V 200MW SOD323F

DIODE ZENER 6.8V 200MW SOD323F

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM3Z6V8C
Zener Diodes MM3Z6V8C
Zener Diodes Diode Zener 6.8V 200mW 5%

Zener Diodes Diode Zener 6.8V 200mW 5%

Buy Now Datasheet
Single Zener Diodes - MM3Z6V8C - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z6V8C
Single Zener Diodes MM3Z6V8C
DIODE ZENER 6.8V 200MW SOD323F

DIODE ZENER 6.8V 200MW SOD323F

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MM3Z6V8C 023557-MM3Z6V8C MM3Z6V8CCT-ND MM3Z6V8C 52M5773 MM3Z6V8C MM3Z6V8C MM3Z6V8C
Product Name 6.8V 0.2W Zener Diode Diodes - Zener - Single - MM3Z6V8C Single Zener Diodes Zener Diode, 6.8V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Package Bulk SOD-323; SOD-323F SOD-323; SOD-323FL SOD-323; SOD-323FL SOD-323; SOD-323F SOD-323; SOD-323F-2 SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS RoHS RoHS
VZ 6.8 volts 6.8 volts 6.8 volts 6.8 volts
ZZT 14 ohms 14 ohms 14 ohms 14 ohms
PD 200 milliwatts 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data