onsemi Diodes - Zener - Single - MM3Z6V2ST1G MM3Z6V2ST1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 023554-MM3Z6V2ST1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 10 Ohm Family Name: MM3Z6V2S Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD-323 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): MM3Z6V2ST3G; SZMM3Z6V2ST1G; PZU6.2B3A; CMDZ6V2 BK; Introduction Date: August 20, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 023554-MM3Z6V2ST1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 10 Ohm Family Name: MM3Z6V2S Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD-323 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): MM3Z6V2ST3G; SZMM3Z6V2ST1G; PZU6.2B3A; CMDZ6V2 BK; Introduction Date: August 20, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Zener Single Diode, part number 04X6468, features a Zener voltage of 6.2 V and a power dissipation rating of 300 mW. It is housed in a compact SOD-323 surface mount package, measuring 1.7 mm x 1.25 mm with a low profile of 0.9 mm. This diode is designed for voltage regulation applications, making it suitable for use in space-constrained environments such as cellular phones and high-density PC boards. The device has a tight tolerance of 2% and operates within a temperature range of -65°C to +150°C. It is RoHS compliant and available in tape and reel packaging for efficient handling. The diode also has an ESD rating of Class 3, indicating robust protection against electrostatic discharge.

Datasheet Summary
Powered by GS/AI

The Zener Single Diode, part number 04X6468, features a Zener voltage of 6.2 V and a power dissipation rating of 300 mW. It is housed in a compact SOD-323 surface mount package, measuring 1.7 mm x 1.25 mm with a low profile of 0.9 mm. This diode is designed for voltage regulation applications, making it suitable for use in space-constrained environments such as cellular phones and high-density PC boards. The device has a tight tolerance of 2% and operates within a temperature range of -65°C to +150°C. It is RoHS compliant and available in tape and reel packaging for efficient handling. The diode also has an ESD rating of Class 3, indicating robust protection against electrostatic discharge.

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MM3Z6V2ST1G - 023554-MM3Z6V2ST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z6V2ST1G
023554-MM3Z6V2ST1G
Diodes - Zener - Single - MM3Z6V2ST1G 023554-MM3Z6V2ST1G
Manufacturer: ON Semiconductor Win Source Part Number: 023554-MM3Z6V2ST1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 10 Ohm Family Name: MM3Z6V2S Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD-323 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): MM3Z6V2ST3G; SZMM3Z6V2ST1G; PZU6.2B3A; CMDZ6V2 BK; Introduction Date: August 20, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 023554-MM3Z6V2ST1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 10 Ohm
Family Name: MM3Z6V2S
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): MM3Z6V2ST3G; SZMM3Z6V2ST1G; PZU6.2B3A; CMDZ6V2 BK;
Introduction Date: August 20, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
6.2V 200mW Zener Diode
287-MM3Z6V2ST1G
6.2V 200mW Zener Diode 287-MM3Z6V2ST1G
6.2V 2% Zener Diode 200mW SOD-323 T/R Product overview: MM3Z6V2ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z6V2ST1G can be used for catalog matching and distributor lookup.

6.2V 2% Zener Diode 200mW SOD-323 T/R Product overview: MM3Z6V2ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z6V2ST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MM3Z6V2ST1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z6V2ST1GOSDKR-ND
Single Zener Diodes MM3Z6V2ST1GOSDKR-ND
Zener Diode 6.2V 300mW ±2% Surface Mount SOD-323

Zener Diode 6.2V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z6V2ST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z6V2ST1GOSTR-ND
Single Zener Diodes MM3Z6V2ST1GOSTR-ND
Zener Diode 6.2V 300mW ±2% Surface Mount SOD-323

Zener Diode 6.2V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z6V2ST1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z6V2ST1GOSCT-ND
Single Zener Diodes MM3Z6V2ST1GOSCT-ND
Zener Diode 6.2V 300mW ±2% Surface Mount SOD-323

Zener Diode 6.2V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Zener Diodes - 1841364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1841364
Zener Diodes 1841364
SOD-323 COPPER PB FREE

SOD-323 COPPER PB FREE

Supplier's Site
Zener Diodes - 1841364P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1841364P
Zener Diodes 1841364P
SOD-323 COPPER PB FREE

SOD-323 COPPER PB FREE

Supplier's Site
Zener Diodes - 1840981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1840981
Zener Diodes 1840981
SOD-323 COPPER PB FREE

SOD-323 COPPER PB FREE

Supplier's Site
Single Zener Diodes - MM3Z6V2ST1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z6V2ST1G
Single Zener Diodes MM3Z6V2ST1G
DIODE ZENER 6.2V 300MW SOD323

DIODE ZENER 6.2V 300MW SOD323

Supplier's Site Datasheet
Zener Diode, 200Mw, 6.2V, Sod-323; Zener Voltage Nom Onsemi - 09R9508 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 6.2V, Sod-323; Zener Voltage Nom Onsemi
09R9508
Zener Diode, 200Mw, 6.2V, Sod-323; Zener Voltage Nom Onsemi 09R9508
ZENER DIODE, 200mW, 6.2V, SOD-323; Zener Voltage Nom:6.2V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z6 Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

ZENER DIODE, 200mW, 6.2V, SOD-323; Zener Voltage Nom:6.2V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z6 Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Zener Single Diode, 6.2 V, 300 Mw, Sod-323, 2 %, 2, 150 C Rohs Compliant Onsemi - 67H6881 - Newark, An Avnet Company
Chicago, IL, United States
Zener Single Diode, 6.2 V, 300 Mw, Sod-323, 2 %, 2, 150 C Rohs Compliant Onsemi
67H6881
Zener Single Diode, 6.2 V, 300 Mw, Sod-323, 2 %, 2, 150 C Rohs Compliant Onsemi 67H6881
Zener Single Diode, 6.2 V, 300 mW, SOD-323, 2 %, 2, 150 C RoHS Compliant: Yes

Zener Single Diode, 6.2 V, 300 mW, SOD-323, 2 %, 2, 150 C RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Single Diode, 6.2 V, 300 Mw, Sod-323, 2 %, 2, 150 C Rohs Compliant Onsemi - 04X6468 - Newark, An Avnet Company
Chicago, IL, United States
Zener Single Diode, 6.2 V, 300 Mw, Sod-323, 2 %, 2, 150 C Rohs Compliant Onsemi
04X6468
Zener Single Diode, 6.2 V, 300 Mw, Sod-323, 2 %, 2, 150 C Rohs Compliant Onsemi 04X6468
Zener Single Diode, 6.2 V, 300 mW, SOD-323, 2 %, 2, 150 C RoHS Compliant: Yes

Zener Single Diode, 6.2 V, 300 mW, SOD-323, 2 %, 2, 150 C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z6V2ST1G
Zener Diodes MM3Z6V2ST1G
Zener Diodes 6.2V 200mW

Zener Diodes 6.2V 200mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z6V2ST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z6V2ST1G
Discrete Semiconductor Products - Diodes - Zener MM3Z6V2ST1G
DIODE ZENER 6.2V 300MW SOD323

DIODE ZENER 6.2V 300MW SOD323

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 023554-MM3Z6V2ST1G 287-MM3Z6V2ST1G MM3Z6V2ST1GOSDKR-ND 1841364 1841364P MM3Z6V2ST1G 09R9508 67H6881 MM3Z6V2ST1G MM3Z6V2ST1G
Product Name Diodes - Zener - Single - MM3Z6V2ST1G 6.2V 200mW Zener Diode Single Zener Diodes Zener Diodes Zener Diodes Single Zener Diodes Zener Diode, 200Mw, 6.2V, Sod-323; Zener Voltage Nom Onsemi Zener Single Diode, 6.2 V, 300 Mw, Sod-323, 2 %, 2, 150 C Rohs Compliant Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package SOD-323; SOD-323 Tape and Reel SOD-323; Sod-323 SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323 SOD-323; SOD-323-2 SOD-323; SOD-323
VZ 6.2 volts 6.2 volts 6.2 volts 6.2 volts
ZZT 10 ohms 10 ohms 10 ohms 10 ohms
PD 300 milliwatts 200 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C6V2J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 1690766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details