onsemi Single Zener Diodes MM3Z6V2C

Description
Zener Diode 6.2V 200mW ±5% Surface Mount SOD-323F
Request a Quote Datasheet
Description
Zener Diode 6.2V 200mW ±5% Surface Mount SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MM3Z6V2CTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z6V2CTR-ND
Single Zener Diodes MM3Z6V2CTR-ND
Zener Diode 6.2V 200mW ±5% Surface Mount SOD-323F

Zener Diode 6.2V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z6V2CCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z6V2CCT-ND
Single Zener Diodes MM3Z6V2CCT-ND
Zener Diode 6.2V 200mW ±5% Surface Mount SOD-323F

Zener Diode 6.2V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z6V2CDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z6V2CDKR-ND
Single Zener Diodes MM3Z6V2CDKR-ND
Zener Diode 6.2V 200mW ±5% Surface Mount SOD-323F

Zener Diode 6.2V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
200mW 6.2 V Zener Diode - 287-MM3Z6V2C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200mW 6.2 V Zener Diode
287-MM3Z6V2C
200mW 6.2 V Zener Diode 287-MM3Z6V2C
200mW 5% Zener, SOD323F 6.2 V, 3000-REEL Product overview: MM3Z6V2C from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 6.2 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 6.2 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z6V2C can be used for catalog matching and distributor lookup.

200mW 5% Zener, SOD323F 6.2 V, 3000-REEL Product overview: MM3Z6V2C from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 6.2 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 6.2 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z6V2C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MM3Z6V2C - 023553-MM3Z6V2C - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z6V2C
023553-MM3Z6V2C
Diodes - Zener - Single - MM3Z6V2C 023553-MM3Z6V2C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023553-MM3Z6V2C Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 2.7μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 9 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023553-MM3Z6V2C
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 2.7μA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 9 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
 - MM3Z6V2C - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323F 6.2 V

200mW 5% Zener, SOD323F 6.2 V

Supplier's Site Datasheet
 - MM3Z6V2C - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323F 6.2 V

200mW 5% Zener, SOD323F 6.2 V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z6V2C
Zener Diodes MM3Z6V2C
Zener Diodes Diode Zener 6.2V 200mW 5%

Zener Diodes Diode Zener 6.2V 200mW 5%

Buy Now Datasheet
Zener Diode, 6.2V, 0.2W, Sod-323Fl; Zener Voltage Vz Typ Onsemi - 99AC9358 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 6.2V, 0.2W, Sod-323Fl; Zener Voltage Vz Typ Onsemi
99AC9358
Zener Diode, 6.2V, 0.2W, Sod-323Fl; Zener Voltage Vz Typ Onsemi 99AC9358
ZENER DIODE, 6.2V, 0.2W, SOD-323FL; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive QualificationRoHS Compliant: Yes

ZENER DIODE, 6.2V, 0.2W, SOD-323FL; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive QualificationRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z6V2C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z6V2C
Discrete Semiconductor Products - Diodes - Zener MM3Z6V2C
DIODE ZENER 6.2V 200MW SOD323F

DIODE ZENER 6.2V 200MW SOD323F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z6V2CTR-ND 287-MM3Z6V2C 023553-MM3Z6V2C MM3Z6V2C MM3Z6V2C 99AC9358 MM3Z6V2C
Product Name Single Zener Diodes 200mW 6.2 V Zener Diode Diodes - Zener - Single - MM3Z6V2C Zener Diodes Zener Diode, 6.2V, 0.2W, Sod-323Fl; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape and Reel SOD-323; SOD-323F SOD-323; SOD-323FL SOD-323; SOD-323F-2 SOD-323; SOD-323F SOD-323; SOD-323F
RoHS Compliant RoHS RoHS
VZ 6.2 volts 6.2 volts 6.2 volts 6.2 volts
ZZT 9 ohms 9 ohms 9 ohms
Unlock Full Specs
to access all available technical data