onsemi Single Zener Diodes MM3Z6V2B

Description
Zener Diode 6.2V 200mW ±2% Surface Mount SOD-323F
Request a Quote Datasheet
Description
Zener Diode 6.2V 200mW ±2% Surface Mount SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MM3Z6V2BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z6V2BDKR-ND
Single Zener Diodes MM3Z6V2BDKR-ND
Zener Diode 6.2V 200mW ±2% Surface Mount SOD-323F

Zener Diode 6.2V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z6V2BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z6V2BCT-ND
Single Zener Diodes MM3Z6V2BCT-ND
Zener Diode 6.2V 200mW ±2% Surface Mount SOD-323F

Zener Diode 6.2V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z6V2BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z6V2BTR-ND
Single Zener Diodes MM3Z6V2BTR-ND
Zener Diode 6.2V 200mW ±2% Surface Mount SOD-323F

Zener Diode 6.2V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Diodes - Zener - Single - MM3Z6V2B - 023552-MM3Z6V2B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z6V2B
023552-MM3Z6V2B
Diodes - Zener - Single - MM3Z6V2B 023552-MM3Z6V2B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023552-MM3Z6V2B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 2.7μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 9 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023552-MM3Z6V2B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 2.7μA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 9 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
 - MM3Z6V2B - Rochester Electronics
Newburyport, MA, United States
200mW 2% Zener, SOD323F 6.2 V

200mW 2% Zener, SOD323F 6.2 V

Supplier's Site Datasheet
 - MM3Z6V2B - Rochester Electronics
Newburyport, MA, United States
200mW 2% Zener, SOD323F 6.2 V

200mW 2% Zener, SOD323F 6.2 V

Supplier's Site Datasheet
200mW 6.2 V Zener Diode - 287-MM3Z6V2B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200mW 6.2 V Zener Diode
287-MM3Z6V2B
200mW 6.2 V Zener Diode 287-MM3Z6V2B
200mW 2% Zener, SOD323F 6.2 V, 3000-REEL Product overview: MM3Z6V2B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 6.2 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 6.2 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z6V2B can be used for catalog matching and distributor lookup.

200mW 2% Zener, SOD323F 6.2 V, 3000-REEL Product overview: MM3Z6V2B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 6.2 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 6.2 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z6V2B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z6V2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z6V2B
Discrete Semiconductor Products - Diodes - Zener MM3Z6V2B
DIODE ZENER 6.2V 200MW SOD323F

DIODE ZENER 6.2V 200MW SOD323F

Supplier's Site
Zener Diode, 0.2W, 6.2V, Sod-323F; Zener Voltage Vz Typ Onsemi - 46AC1378 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 6.2V, Sod-323F; Zener Voltage Vz Typ Onsemi
46AC1378
Zener Diode, 0.2W, 6.2V, Sod-323F; Zener Voltage Vz Typ Onsemi 46AC1378
ZENER DIODE, 0.2W, 6.2V, SOD-323F; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 0.2W, 6.2V, SOD-323F; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z6V2B
Zener Diodes MM3Z6V2B
Zener Diodes Diode Zener 6.2V 200mW 2%

Zener Diodes Diode Zener 6.2V 200mW 2%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z6V2BDKR-ND 023552-MM3Z6V2B MM3Z6V2B 287-MM3Z6V2B MM3Z6V2B 46AC1378 MM3Z6V2B
Product Name Single Zener Diodes Diodes - Zener - Single - MM3Z6V2B 200mW 6.2 V Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diode, 0.2W, 6.2V, Sod-323F; Zener Voltage Vz Typ Onsemi Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323F SOD-323; SOD-323FL Tape and Reel SOD-323; SOD-323F SOD-323; SOD-323F SOD-323; SOD-323F-2
VZ 6.2 volts 6.2 volts 6.2 volts 6.2 volts
ZZT 9 ohms 9 ohms 9 ohms
Unlock Full Specs
to access all available technical data