Manufacturer: ON Semiconductor
Win Source Part Number: 1077943-MM3Z68VT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 47.6V
Voltage - Zener (Nom) (Vz): 68V
Impedance (Max) (Zzt): 240 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
200mW 5% Zener, SOD323 68 V
Zener Diode 68V 300mW ±6% Surface Mount SOD-323
200mW 5% Zener, SOD323F 68 V, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z68VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 68 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 68 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z68VT1G can be used for catalog matching and distributor lookup.
Zener Diodes SOD-323 COPPER PB FR
DIODE ZENER 68V 300MW SOD323
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1077943-MM3Z68VT1G | MM3Z68VT1G | MM3Z68VT1G-ND | 287-MM3Z68VT1G | MM3Z68VT1G | MM3Z68VT1G |
| Product Name | Diodes - Zener - Single - MM3Z68VT1G | Single Zener Diodes | 200mW 68 V Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Obsolete | Removed; Obsolete | |||
| Package | SOD-323; SOD-323 | SOD-323; SOD-323 2 LEAD | SOD-323; SOD-323-2 | SOD-323; SOD-323 | ||
| VZ | 68 volts | 68 volts | ||||
| ZZT | 240 ohms | 240 ohms |