DIODE ZENER 68V 200MW SOD323F Product overview: MM3Z68VC from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z68VC can be used for catalog matching and distributor lookup.
Zener Diode 68V 200mW ±5% Surface Mount SOD-323F
Zener Diode 68V 200mW ±5% Surface Mount SOD-323F
Zener Diode 68V 200mW ±5% Surface Mount SOD-323F
200mW 5% Zener, SOD323F 68 V
200mW 5% Zener, SOD323F 68 V
Win Source Part Number: 1079259-MM3Z68VC
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 200 mW
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA
Current - Reverse Leakage @ Vr: 45 nA @ 47.6 V
Voltage - Zener (Nom) (Vz): 68 V
Impedance (Max) (Zzt): 226 Ohms
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323F
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): MM3Z75VC; MM3Z56VC; MM3Z51VC; BZX384C75-E3-08; BZX384C62-E3-08; BZX384C75-E3-18;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
HTSUS: 8541.10.0050
Mfr: Fairchild Semiconductor
Other Names: 2156-MM3Z68VC,ONSFSC
DIODE ZENER 68V 200MW SOD323F
Zener Diodes Diode Zener 68.0V 200mW 5%
ZENER DIODE, 68V, 0.2W, SOD-323FL; Zener Voltage Nom:68V; Power Dissipation:200mW; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxC Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MM3Z68VC | MM3Z68VCDKR-ND | MM3Z68VC | 1079259-MM3Z68VC | MM3Z68VC | MM3Z68VC | 52M5777 |
| Product Name | 68V 200MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 68V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi | |
| Package | Bulk | SOD-323; SOD-323FL | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323F | SOD-323; SOD-323F-2 | SOD-323; SOD-323FL | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VZ | 68 volts | 68 volts | 68 volts | ||||
| ZZT | 226 ohms | 226 ohms | 226 ohms | ||||
| PD | 200 milliwatts | 200 milliwatts |