onsemi Single Zener Diodes MM3Z68VB

Description
Zener Diode 68V 200mW ±2% Surface Mount SOD-323F
Request a Quote Datasheet
Description
Zener Diode 68V 200mW ±2% Surface Mount SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MM3Z68VBTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z68VBTR-ND
Single Zener Diodes MM3Z68VBTR-ND
Zener Diode 68V 200mW ±2% Surface Mount SOD-323F

Zener Diode 68V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z68VBDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z68VBDKR-ND
Single Zener Diodes MM3Z68VBDKR-ND
Zener Diode 68V 200mW ±2% Surface Mount SOD-323F

Zener Diode 68V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z68VBCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z68VBCT-ND
Single Zener Diodes MM3Z68VBCT-ND
Zener Diode 68V 200mW ±2% Surface Mount SOD-323F

Zener Diode 68V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
68.0V 200mW Zener Diode - 2086-MM3Z68VB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68.0V 200mW Zener Diode
2086-MM3Z68VB
68.0V 200mW Zener Diode 2086-MM3Z68VB
Zener Diodes Diode Zener 68.0V 200mW 2% Product overview: MM3Z68VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z68VB can be used for catalog matching and distributor lookup.

Zener Diodes Diode Zener 68.0V 200mW 2% Product overview: MM3Z68VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z68VB can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - Single - 972631-MM3Z68VB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
972631-MM3Z68VB
Discrete Semiconductor Products - Diodes - Zener - Single 972631-MM3Z68VB
Win Source Part Number: 972631-MM3Z68VB Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 200 mW Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Current - Reverse Leakage @ Vr: 45 nA @ 47.6 V Voltage - Zener (Nom) (Vz): 68 V Impedance (Max) (Zzt): 226 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323F Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: MM3Z68VBDKR,2156-MM3 Z68VB-OS,MM3Z68VBCT, MM3Z68VBTR,FAIFSCMM3 Z68VB Base Product Number: MM3Z68

Win Source Part Number: 972631-MM3Z68VB
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 200 mW
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA
Current - Reverse Leakage @ Vr: 45 nA @ 47.6 V
Voltage - Zener (Nom) (Vz): 68 V
Impedance (Max) (Zzt): 226 Ohms
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323F
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: MM3Z68VBDKR,2156-MM3Z68VB-OS,MM3Z68VBCT,MM3Z68VBTR,FAIFSCMM3Z68VB
Base Product Number: MM3Z68

Buy Now Datasheet
 - MM3Z68VB - Rochester Electronics
Newburyport, MA, United States
200mW 2% Zener, SOD323F 68 V

200mW 2% Zener, SOD323F 68 V

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z68VB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z68VB
Discrete Semiconductor Products - Diodes - Zener MM3Z68VB
DIODE ZENER 68V 200MW SOD323F

DIODE ZENER 68V 200MW SOD323F

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM3Z68VB
Zener Diodes MM3Z68VB
Zener Diodes Diode Zener 68.0V 200mW 2%

Zener Diodes Diode Zener 68.0V 200mW 2%

Buy Now Datasheet
Zener Diode, 68V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi - 52M5776 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 68V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi
52M5776
Zener Diode, 68V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi 52M5776
ZENER DIODE, 68V, 0.2W, SOD-323F; Zener Voltage Nom:68V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z B-Series RoHS Compliant: Yes

ZENER DIODE, 68V, 0.2W, SOD-323F; Zener Voltage Nom:68V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z B-Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z68VBTR-ND 2086-MM3Z68VB 972631-MM3Z68VB MM3Z68VB MM3Z68VB MM3Z68VB 52M5776
Product Name Single Zener Diodes 68.0V 200mW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 68V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Package Reel SOD-323; SC-90, SOD-323F SOD-323; SOD-323FL SOD-323; SOD-323F SOD-323; SOD-323F-2 SOD-323; SOD-323F
RoHS Compliant RoHS RoHS RoHS
VZ 68 volts 68 volts 68 volts
ZZT 226 ohms 226 ohms 226 ohms
Unlock Full Specs
to access all available technical data