200mW 5% Zener, SOD323F 62 V, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z62VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 62 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 62 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z62VT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 114892-MM3Z62VT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 43.4V
Voltage - Zener (Nom) (Vz): 62V
Impedance (Max) (Zzt): 215 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
200mW 5% Zener, SOD323 62 V
Zener Diode 62V 300mW ±6% Surface Mount SOD-323
Zener Diode 62V 300mW ±6% Surface Mount SOD-323
Zener Diode 62V 300mW ±6% Surface Mount SOD-323
Zener Diodes SOD-323 COPPER PB FR
DIODE ZENER 62V 300MW SOD323
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MM3Z62VT1G | 114892-MM3Z62VT1G | MM3Z62VT1G | 488-MM3Z62VT1GDKR-ND | MM3Z62VT1G | MM3Z62VT1G |
| Product Name | 200mW 62 V Zener Diode | Diodes - Zener - Single - MM3Z62VT1G | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| PD | 0.3000 milliwatts | 300 milliwatts | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Life Cycle Stage | Active | Active | Active | |||
| Package | SOD-323; SOD-323 | SOD-323; SOD-323 2 LEAD | SOD-323; SOD-323-2 | SOD-323; SOD-323 |