Zener Diode, 62V V(Z), 6.45%, 0.2W, Silicon, Unidirectional
DIODE ZENER 300MW SOD323
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | MM3Z62VT1 | MM3Z62VT1 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |
| Package | SOD-323; SOD-323-2 | SOD-323; SOD-323 |
| VZ | 62 volts |