onsemi Single Zener Diodes MM3Z62VC

Description
Zener Diode 62V 200mW ±5% Surface Mount SOD-323F
Request a Quote Datasheet
Description
Zener Diode 62V 200mW ±5% Surface Mount SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MM3Z62VCTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z62VCTR-ND
Single Zener Diodes MM3Z62VCTR-ND
Zener Diode 62V 200mW ±5% Surface Mount SOD-323F

Zener Diode 62V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
 - MM3Z62VC - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323F 62 V

200mW 5% Zener, SOD323F 62 V

Supplier's Site Datasheet
Zener Diode, 62V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi - 52M5775 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 62V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi
52M5775
Zener Diode, 62V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi 52M5775
ZENER DIODE, 62V, 0.2W, SOD-323FL; Zener Voltage Nom:62V; Power Dissipation:200mW; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxC Series RoHS Compliant: Yes

ZENER DIODE, 62V, 0.2W, SOD-323FL; Zener Voltage Nom:62V; Power Dissipation:200mW; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z62VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z62VC
Discrete Semiconductor Products - Diodes - Zener MM3Z62VC
DIODE ZENER 62V 200MW SOD323F

DIODE ZENER 62V 200MW SOD323F

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z62VCTR-ND MM3Z62VC 52M5775 MM3Z62VC
Product Name Single Zener Diodes Zener Diode, 62V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Obsolete Active
Package SOD-323; SOD-323FL SOD-323; SOD-323FL SOD-323; SOD-323F
RoHS Compliant RoHS RoHS
Pin Count 2
Unlock Full Specs
to access all available technical data