onsemi Single Zener Diodes MM3Z62VB

Description
Zener Diode 62V 200mW ±2% Surface Mount SOD-323F
Request a Quote Datasheet
Description
Zener Diode 62V 200mW ±2% Surface Mount SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MM3Z62VBDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z62VBDKR-ND
Single Zener Diodes MM3Z62VBDKR-ND
Zener Diode 62V 200mW ±2% Surface Mount SOD-323F

Zener Diode 62V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z62VBCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z62VBCT-ND
Single Zener Diodes MM3Z62VBCT-ND
Zener Diode 62V 200mW ±2% Surface Mount SOD-323F

Zener Diode 62V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z62VBTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z62VBTR-ND
Single Zener Diodes MM3Z62VBTR-ND
Zener Diode 62V 200mW ±2% Surface Mount SOD-323F

Zener Diode 62V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Diodes - Zener - Single - MM3Z62VB - 1077942-MM3Z62VB - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z62VB
1077942-MM3Z62VB
Diodes - Zener - Single - MM3Z62VB 1077942-MM3Z62VB
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1077942-MM3Z62VB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 45nA @ 43.4V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 202 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1077942-MM3Z62VB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 45nA @ 43.4V
Voltage - Zener (Nom) (Vz): 62V
Impedance (Max) (Zzt): 202 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
 - MM3Z62VB - Rochester Electronics
Newburyport, MA, United States
200mW 2% Zener, SOD323F 62 V

200mW 2% Zener, SOD323F 62 V

Supplier's Site Datasheet
 - MM3Z62VB - Rochester Electronics
Newburyport, MA, United States
200mW 2% Zener, SOD323F 62 V

200mW 2% Zener, SOD323F 62 V

Supplier's Site Datasheet
Singapore, Singapore
62V 0.2W Zener Diode
287-MM3Z62VB
62V 0.2W Zener Diode 287-MM3Z62VB
DIODE ZENER 62V 0.2W 2% UNID Product overview: MM3Z62VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z62VB can be used for catalog matching and distributor lookup.

DIODE ZENER 62V 0.2W 2% UNID Product overview: MM3Z62VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z62VB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z62VB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z62VB
Discrete Semiconductor Products - Diodes - Zener MM3Z62VB
DIODE ZENER 62V 200MW SOD323F

DIODE ZENER 62V 200MW SOD323F

Supplier's Site
Zener Diode, 62V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi - 52M5774 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 62V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi
52M5774
Zener Diode, 62V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi 52M5774
ZENER DIODE, 62V, 0.2W, SOD-323F; Zener Voltage Nom:62V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z B-Series RoHS Compliant: Yes

ZENER DIODE, 62V, 0.2W, SOD-323F; Zener Voltage Nom:62V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z B-Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z62VB
Zener Diodes MM3Z62VB
Zener Diodes Diode Zener 62.0V 200mW 2%

Zener Diodes Diode Zener 62.0V 200mW 2%

Buy Now Datasheet
Single Zener Diodes - MM3Z62VB - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z62VB
Single Zener Diodes MM3Z62VB
DIODE ZENER 62V 200MW SOD323F

DIODE ZENER 62V 200MW SOD323F

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z62VBDKR-ND 1077942-MM3Z62VB MM3Z62VB 287-MM3Z62VB MM3Z62VB 52M5774 MM3Z62VB MM3Z62VB
Product Name Single Zener Diodes Diodes - Zener - Single - MM3Z62VB 62V 0.2W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diode, 62V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi Zener Diodes Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323F SOD-323; SOD-323FL Bulk SOD-323; SOD-323F SOD-323; SOD-323F SOD-323; SOD-323F-2 SOD-323; SC-90, SOD-323F
VZ 62 volts 62 volts 62 volts 62 volts
ZZT 202 ohms 202 ohms 202 ohms 202 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1660343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B36X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - 1N4488 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details