onsemi 5.6V 40Ohm 300mW Zener Diode MM3Z5V6T1G

Description
Zener Diode Single 5.6V 5% 40Ohm 300mW 2-Pin SOD-323 T/R Product overview: MM3Z5V6T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 40Ohm, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 40Ohm, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z5V6T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode Single 5.6V 5% 40Ohm 300mW 2-Pin SOD-323 T/R Product overview: MM3Z5V6T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 40Ohm, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 40Ohm, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z5V6T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.6V 40Ohm 300mW Zener Diode
287-MM3Z5V6T1G
5.6V 40Ohm 300mW Zener Diode 287-MM3Z5V6T1G
Zener Diode Single 5.6V 5% 40Ohm 300mW 2-Pin SOD-323 T/R Product overview: MM3Z5V6T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 40Ohm, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 40Ohm, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z5V6T1G can be used for catalog matching and distributor lookup.

Zener Diode Single 5.6V 5% 40Ohm 300mW 2-Pin SOD-323 T/R Product overview: MM3Z5V6T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 40Ohm, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 40Ohm, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z5V6T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MM3Z5V6T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z5V6T1GOSTR-ND
Single Zener Diodes MM3Z5V6T1GOSTR-ND
Zener Diode 5.6V 300mW ±7% Surface Mount SOD-323

Zener Diode 5.6V 300mW ±7% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z5V6T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z5V6T1GOSCT-ND
Single Zener Diodes MM3Z5V6T1GOSCT-ND
Zener Diode 5.6V 300mW ±7% Surface Mount SOD-323

Zener Diode 5.6V 300mW ±7% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z5V6T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z5V6T1GOSDKR-ND
Single Zener Diodes MM3Z5V6T1GOSDKR-ND
Zener Diode 5.6V 300mW ±7% Surface Mount SOD-323

Zener Diode 5.6V 300mW ±7% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - MM3Z5V6T1G - 023550-MM3Z5V6T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z5V6T1G
023550-MM3Z5V6T1G
Diodes - Zener - Single - MM3Z5V6T1G 023550-MM3Z5V6T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023550-MM3Z5V6T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW

Manufacturer: ON Semiconductor
Win Source Part Number: 023550-MM3Z5V6T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW

Buy Now Datasheet
 - MM3Z5V6T1G - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323 5.6 V

200mW 5% Zener, SOD323 5.6 V

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z5V6T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z5V6T1G
Discrete Semiconductor Products - Diodes - Zener MM3Z5V6T1G
DIODE ZENER 5.6V 300MW SOD323

DIODE ZENER 5.6V 300MW SOD323

Supplier's Site
Single Zener Diodes - MM3Z5V6T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z5V6T1G
Single Zener Diodes MM3Z5V6T1G
DIODE ZENER 5.6V 300MW SOD323

DIODE ZENER 5.6V 300MW SOD323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z5V6T1G
Zener Diodes MM3Z5V6T1G
Zener Diodes 5.6V 200mW

Zener Diodes 5.6V 200mW

Buy Now Datasheet
Zener Diode, 200Mw, 5.6V, Sod-323; Zener Voltage Vz Typ Onsemi - 83H7525 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 5.6V, Sod-323; Zener Voltage Vz Typ Onsemi
83H7525
Zener Diode, 200Mw, 5.6V, Sod-323; Zener Voltage Vz Typ Onsemi 83H7525
ZENER DIODE, 200mW, 5.6V, SOD-323; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z5 Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 5.6V, SOD-323; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z5 Series RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 5.6V, 200Mw, Sod-323-2; Zener Voltage Vz Typ Onsemi - 94W9059 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.6V, 200Mw, Sod-323-2; Zener Voltage Vz Typ Onsemi
94W9059
Diode, Zener, 5.6V, 200Mw, Sod-323-2; Zener Voltage Vz Typ Onsemi 94W9059
DIODE, ZENER, 5.6V, 200MW, SOD-323-2; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3ZxxxT1G Series; RoHS Compliant: Yes

DIODE, ZENER, 5.6V, 200MW, SOD-323-2; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3ZxxxT1G Series; RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 5.6V, 200Mw, Sod-323-2, Full Reel; Zener Voltage Nom Onsemi - 85W2831 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.6V, 200Mw, Sod-323-2, Full Reel; Zener Voltage Nom Onsemi
85W2831
Diode, Zener, 5.6V, 200Mw, Sod-323-2, Full Reel; Zener Voltage Nom Onsemi 85W2831
DIODE, ZENER, 5.6V, 200mW, SOD-323-2, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q1 01 RoHS Compliant: Yes

DIODE, ZENER, 5.6V, 200mW, SOD-323-2, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MM3Z5V6T1G MM3Z5V6T1GOSTR-ND 023550-MM3Z5V6T1G MM3Z5V6T1G MM3Z5V6T1G MM3Z5V6T1G MM3Z5V6T1G 83H7525 94W9059 85W2831
Product Name 5.6V 40Ohm 300mW Zener Diode Single Zener Diodes Diodes - Zener - Single - MM3Z5V6T1G Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes Zener Diode, 200Mw, 5.6V, Sod-323; Zener Voltage Vz Typ Onsemi Diode, Zener, 5.6V, 200Mw, Sod-323-2; Zener Voltage Vz Typ Onsemi Diode, Zener, 5.6V, 200Mw, Sod-323-2, Full Reel; Zener Voltage Nom Onsemi
Package Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323 2 LEAD SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323-2 SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 5.6 volts 5.6 volts 5.6 volts 5.6 volts 5.6 volts 5.6 volts
ZZT 40 ohms 40 ohms 40 ohms 40 ohms
PD 200 milliwatts 300 milliwatts 200 milliwatts 300 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data