onsemi Zener Diodes MM3Z5V6B

Description
Diode, Fairchild, MM3Z5V6B
Request a Quote Datasheet
Description
Diode, Fairchild, MM3Z5V6B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8061915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8061915
Zener Diodes 8061915
Diode, Fairchild, MM3Z5V6B

Diode, Fairchild, MM3Z5V6B

Supplier's Site
Zener Diodes - 8061915P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8061915P
Zener Diodes 8061915P
Diode, Fairchild, MM3Z5V6B

Diode, Fairchild, MM3Z5V6B

Supplier's Site
Zener Diodes - 1462013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1462013
Zener Diodes 1462013
Diode, Fairchild, MM3Z5V6B

Diode, Fairchild, MM3Z5V6B

Supplier's Site
5.6V 200mW Zener Diode - 2086-MM3Z5V6B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 200mW Zener Diode
2086-MM3Z5V6B
5.6V 200mW Zener Diode 2086-MM3Z5V6B
Zener Diodes Diode Zener 5.6V 200mW 2% Product overview: MM3Z5V6B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z5V6B can be used for catalog matching and distributor lookup.

Zener Diodes Diode Zener 5.6V 200mW 2% Product overview: MM3Z5V6B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z5V6B can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - MM3Z5V6B - 020916-MM3Z5V6B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z5V6B
020916-MM3Z5V6B
Diodes - Zener - Single - MM3Z5V6B 020916-MM3Z5V6B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 020916-MM3Z5V6B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 900nA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 37 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 020916-MM3Z5V6B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 900nA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 37 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Single Zener Diodes - MM3Z5V6BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z5V6BCT-ND
Single Zener Diodes MM3Z5V6BCT-ND
Zener Diode 5.6V 200mW ±2% Surface Mount SOD-323F

Zener Diode 5.6V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z5V6BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z5V6BTR-ND
Single Zener Diodes MM3Z5V6BTR-ND
Zener Diode 5.6V 200mW ±2% Surface Mount SOD-323F

Zener Diode 5.6V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z5V6BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z5V6BDKR-ND
Single Zener Diodes MM3Z5V6BDKR-ND
Zener Diode 5.6V 200mW ±2% Surface Mount SOD-323F

Zener Diode 5.6V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z5V6B
Zener Diodes MM3Z5V6B
Zener Diodes Diode Zener 5.6V 200mW 2%

Zener Diodes Diode Zener 5.6V 200mW 2%

Buy Now Datasheet
Zener Diode, 0.2W, 5.6V, Sod-323F; Zener Voltage Nom Onsemi - 31Y2928 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 5.6V, Sod-323F; Zener Voltage Nom Onsemi
31Y2928
Zener Diode, 0.2W, 5.6V, Sod-323F; Zener Voltage Nom Onsemi 31Y2928
ZENER DIODE, 0.2W, 5.6V, SOD-323F; Zener Voltage Nom:5.6V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 0.2W, 5.6V, SOD-323F; Zener Voltage Nom:5.6V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 0.2W, 5.6V, Sod-323F; Zener Voltage Vz Typ Onsemi - 85AC1990 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 5.6V, Sod-323F; Zener Voltage Vz Typ Onsemi
85AC1990
Zener Diode, 0.2W, 5.6V, Sod-323F; Zener Voltage Vz Typ Onsemi 85AC1990
ZENER DIODE, 0.2W, 5.6V, SOD-323F; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 0.2W, 5.6V, SOD-323F; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z5V6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z5V6B
Discrete Semiconductor Products - Diodes - Zener MM3Z5V6B
DIODE ZENER 5.6V 200MW SOD323F

DIODE ZENER 5.6V 200MW SOD323F

Supplier's Site
Single Zener Diodes - MM3Z5V6B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z5V6B
Single Zener Diodes MM3Z5V6B
DIODE ZENER 5.6V 200MW SOD323F

DIODE ZENER 5.6V 200MW SOD323F

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 8061915 8061915P 2086-MM3Z5V6B 020916-MM3Z5V6B MM3Z5V6BCT-ND MM3Z5V6B 31Y2928 85AC1990 MM3Z5V6B MM3Z5V6B
Product Name Zener Diodes Zener Diodes 5.6V 200mW Zener Diode Diodes - Zener - Single - MM3Z5V6B Single Zener Diodes Zener Diodes Zener Diode, 0.2W, 5.6V, Sod-323F; Zener Voltage Nom Onsemi Zener Diode, 0.2W, 5.6V, Sod-323F; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package SOD-323; Sod-323f SOD-323; SOD-323F Reel SOD-323; SOD-323F SOD-323; SOD-323F-2 SOD-323; SOD-323F SOD-323; SOD-323F SOD-323; SOD-323F SOD-323; SC-90, SOD-323F
Pin Count 2 2 2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 5.6 volts 5.6 volts 5.6 volts 5.6 volts 5.6 volts
ZZT 37 ohms 37 ohms 37 ohms 37 ohms
Unlock Full Specs
to access all available technical data