onsemi Newest Parts - MM3Z5V1ST1 MM3Z5V1ST1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224456-MM3Z5V1ST1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±2% Voltage - Zener (Nom) (Vz): 5.1V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-323 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 60 Ohms Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: MM3Z5V1 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 2μA at 2V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224456-MM3Z5V1ST1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±2% Voltage - Zener (Nom) (Vz): 5.1V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-323 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 60 Ohms Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: MM3Z5V1 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 2μA at 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MM3Z5V1ST1 - 1224456-MM3Z5V1ST1 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MM3Z5V1ST1
1224456-MM3Z5V1ST1
Newest Parts - MM3Z5V1ST1 1224456-MM3Z5V1ST1
Manufacturer: ON Semiconductor Win Source Part Number: 1224456-MM3Z5V1ST1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±2% Voltage - Zener (Nom) (Vz): 5.1V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-323 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 60 Ohms Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: MM3Z5V1 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 2μA at 2V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224456-MM3Z5V1ST1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±2%
Voltage - Zener (Nom) (Vz): 5.1V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-76, SOD-323
Impedance (Maximum) (Zzt): 60 Ohms
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Family Part Number: MM3Z5V1
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 2μA at 2V

Buy Now
Singapore, Singapore
5.09V 0.2W Voltage Regulator IC
287-MM3Z5V1ST1
5.09V 0.2W Voltage Regulator IC 287-MM3Z5V1ST1
5.09V, 0.2W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, PLASTIC, CASE 477-02, 2 PIN Product overview: MM3Z5V1ST1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.09V, 0.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.09V, 0.2W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z5V1ST1 can be used for catalog matching and distributor lookup.

5.09V, 0.2W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, PLASTIC, CASE 477-02, 2 PIN Product overview: MM3Z5V1ST1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.09V, 0.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.09V, 0.2W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z5V1ST1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1224456-MM3Z5V1ST1 287-MM3Z5V1ST1
Product Name Newest Parts - MM3Z5V1ST1 5.09V 0.2W Voltage Regulator IC
Package Type Other; SC-76, SOD-323
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1828286 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type TO-92; Other; To-92
View Details
Motor Drivers, Controllers - A4950KLJTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 3.5 amps
View Details
Specs
Output Voltage Type Fixed
Package Type Other; Tape and Reel
Output Voltage 3.3 volts
View Details