onsemi Single Zener Diodes MM3Z5V1C

Description
Zener Diode 5.1V 200mW ±5% Surface Mount SOD-323F
Request a Quote Datasheet
Description
Zener Diode 5.1V 200mW ±5% Surface Mount SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MM3Z5V1CCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z5V1CCT-ND
Single Zener Diodes MM3Z5V1CCT-ND
Zener Diode 5.1V 200mW ±5% Surface Mount SOD-323F

Zener Diode 5.1V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z5V1CDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z5V1CDKR-ND
Single Zener Diodes MM3Z5V1CDKR-ND
Zener Diode 5.1V 200mW ±5% Surface Mount SOD-323F

Zener Diode 5.1V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z5V1CTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z5V1CTR-ND
Single Zener Diodes MM3Z5V1CTR-ND
Zener Diode 5.1V 200mW ±5% Surface Mount SOD-323F

Zener Diode 5.1V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
 - MM3Z5V1C - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 5.1V V(Z), 5%, 0.2W, Silicon, Unidirectional

Zener Diode, 5.1V V(Z), 5%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
 - MM3Z5V1C - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 5.1V V(Z), 5%, 0.2W, Silicon, Unidirectional

Zener Diode, 5.1V V(Z), 5%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
Singapore, Singapore
5.1V 0.2W Zener Diode
287-MM3Z5V1C
5.1V 0.2W Zener Diode 287-MM3Z5V1C
ZENER DIODE, 5.1V, 5%, 0.2W, UNI Product overview: MM3Z5V1C from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z5V1C can be used for catalog matching and distributor lookup.

ZENER DIODE, 5.1V, 5%, 0.2W, UNI Product overview: MM3Z5V1C from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z5V1C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MM3Z5V1C - 1077940-MM3Z5V1C - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z5V1C
1077940-MM3Z5V1C
Diodes - Zener - Single - MM3Z5V1C 1077940-MM3Z5V1C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1077940-MM3Z5V1C Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 1.8μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 56 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1077940-MM3Z5V1C
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 1.8μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 56 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z5V1C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z5V1C
Discrete Semiconductor Products - Diodes - Zener MM3Z5V1C
DIODE ZENER 5.1V 200MW SOD323F

DIODE ZENER 5.1V 200MW SOD323F

Supplier's Site
Zener Diode, 0.2W, 5.1V, Sod-323F; Zener Voltage Nom Onsemi - 31Y2927 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 5.1V, Sod-323F; Zener Voltage Nom Onsemi
31Y2927
Zener Diode, 0.2W, 5.1V, Sod-323F; Zener Voltage Nom Onsemi 31Y2927
ZENER DIODE, 0.2W, 5.1V, SOD-323F; Zener Voltage Nom:5.1V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 0.2W, 5.1V, SOD-323F; Zener Voltage Nom:5.1V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM3Z5V1C
Zener Diodes MM3Z5V1C
Zener Diodes Diode Zener 5.1V 200mW 5%

Zener Diodes Diode Zener 5.1V 200mW 5%

Buy Now Datasheet
Single Zener Diodes - MM3Z5V1C - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z5V1C
Single Zener Diodes MM3Z5V1C
DIODE ZENER 5.1V 200MW SOD323F

DIODE ZENER 5.1V 200MW SOD323F

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z5V1CCT-ND MM3Z5V1C 287-MM3Z5V1C 1077940-MM3Z5V1C MM3Z5V1C 31Y2927 MM3Z5V1C MM3Z5V1C
Product Name Single Zener Diodes 5.1V 0.2W Zener Diode Diodes - Zener - Single - MM3Z5V1C Discrete Semiconductor Products - Diodes - Zener Zener Diode, 0.2W, 5.1V, Sod-323F; Zener Voltage Nom Onsemi Zener Diodes Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323A-B/S Bulk SOD-323; SOD-323F SOD-323; SOD-323F SOD-323; SOD-323F SOD-323; SOD-323F-2 SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS RoHS RoHS
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts
Unlock Full Specs
to access all available technical data