onsemi Diodes - Zener - Single - MM3Z5V1B MM3Z5V1B

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 134693-MM3Z5V1B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 1.8μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 56 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 134693-MM3Z5V1B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 1.8μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 56 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MM3Z5V1B - 134693-MM3Z5V1B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z5V1B
134693-MM3Z5V1B
Diodes - Zener - Single - MM3Z5V1B 134693-MM3Z5V1B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 134693-MM3Z5V1B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 1.8μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 56 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 134693-MM3Z5V1B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 1.8μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 56 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Zener Diodes - 8061918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8061918
Zener Diodes 8061918
Diode, Fairchild, MM3Z5V1B

Diode, Fairchild, MM3Z5V1B

Supplier's Site
Zener Diodes - 8061918P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8061918P
Zener Diodes 8061918P
Diode, Fairchild, MM3Z5V1B

Diode, Fairchild, MM3Z5V1B

Supplier's Site
Zener Diodes - 1462121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1462121
Zener Diodes 1462121
Diode, Fairchild, MM3Z5V1B

Diode, Fairchild, MM3Z5V1B

Supplier's Site
5.1V 200mW Zener Diode - 2086-MM3Z5V1B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 200mW Zener Diode
2086-MM3Z5V1B
5.1V 200mW Zener Diode 2086-MM3Z5V1B
Zener Diodes Diode Zener 5.1V 200mW 2% Product overview: MM3Z5V1B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z5V1B can be used for catalog matching and distributor lookup.

Zener Diodes Diode Zener 5.1V 200mW 2% Product overview: MM3Z5V1B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z5V1B can be used for catalog matching and distributor lookup.

Supplier's Site
 - MM3Z5V1B - Rochester Electronics
Newburyport, MA, United States
200mW 2% Zener, SOD323F 5.1 V

200mW 2% Zener, SOD323F 5.1 V

Supplier's Site Datasheet
 - MM3Z5V1B - Rochester Electronics
Newburyport, MA, United States
200mW 2% Zener, SOD323F 5.1 V

200mW 2% Zener, SOD323F 5.1 V

Supplier's Site Datasheet
Single Zener Diodes - MM3Z5V1BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z5V1BTR-ND
Single Zener Diodes MM3Z5V1BTR-ND
Zener Diode 5.1V 200mW ±2% Surface Mount SOD-323F

Zener Diode 5.1V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z5V1BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z5V1BDKR-ND
Single Zener Diodes MM3Z5V1BDKR-ND
Zener Diode 5.1V 200mW ±2% Surface Mount SOD-323F

Zener Diode 5.1V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z5V1BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z5V1BCT-ND
Single Zener Diodes MM3Z5V1BCT-ND
Zener Diode 5.1V 200mW ±2% Surface Mount SOD-323F

Zener Diode 5.1V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z5V1B
Zener Diodes MM3Z5V1B
Zener Diodes Diode Zener 5.1V 200mW 2%

Zener Diodes Diode Zener 5.1V 200mW 2%

Buy Now Datasheet
Single Zener Diodes - MM3Z5V1B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z5V1B
Single Zener Diodes MM3Z5V1B
DIODE ZENER 5.1V 200MW SOD323F

DIODE ZENER 5.1V 200MW SOD323F

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z5V1B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z5V1B
Discrete Semiconductor Products - Diodes - Zener MM3Z5V1B
DIODE ZENER 5.1V 200MW SOD323F

DIODE ZENER 5.1V 200MW SOD323F

Supplier's Site
Zener Diode, 0.2W, 5.1V, Sod-323F; Zener Voltage Nom Onsemi - 31Y2926 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 5.1V, Sod-323F; Zener Voltage Nom Onsemi
31Y2926
Zener Diode, 0.2W, 5.1V, Sod-323F; Zener Voltage Nom Onsemi 31Y2926
ZENER DIODE, 0.2W, 5.1V, SOD-323F; Zener Voltage Nom:5.1V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 0.2W, 5.1V, SOD-323F; Zener Voltage Nom:5.1V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 134693-MM3Z5V1B 8061918 8061918P 2086-MM3Z5V1B MM3Z5V1B MM3Z5V1BTR-ND MM3Z5V1B MM3Z5V1B MM3Z5V1B 31Y2926
Product Name Diodes - Zener - Single - MM3Z5V1B Zener Diodes Zener Diodes 5.1V 200mW Zener Diode Single Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 0.2W, 5.1V, Sod-323F; Zener Voltage Nom Onsemi
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323F SOD-323; Sod-323f SOD-323; SOD-323F Reel SOD-323; SOD-323FL SOD-323; SOD-323F-2 SOD-323; SC-90, SOD-323F SOD-323; SOD-323F SOD-323; SOD-323F
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts
ZZT 56 ohms 56 ohms 56 ohms 56 ohms
PD 200 milliwatts 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B13,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers