DIODE ZENER 56V 200MW SOD323FL
DIODE ZENER 56V 200MW SOD323FL
200mW 5% Zener, SOD323F 56 V
Zener Diodes Diode Zener 56.0V 200mW 5%
ZENER DIODE, 56V, 0.2W, SOD-323FL; Zener Voltage Nom:56V; Power Dissipation:200mW; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxC Series RoHS Compliant: Yes
DIODE ZENER 56V 200MW SOD323F
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-MM3Z56VCTR-ND | MM3Z56VC | MM3Z56VC | 52M5769 | MM3Z56VC |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diode, 56V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | ||
| Life Cycle Stage | Active | Active | |||
| Package | SOD-323; SOD-323FL | SOD-323; SOD-323F-2 | SOD-323; SOD-323FL | SOD-323; SOD-323FL | |
| RoHS Compliant | RoHS | RoHS | |||
| Pin Count | 2 |