onsemi Single Zener Diodes MM3Z56VB

Description
Zener Diode 56V 200mW ±2% Surface Mount SOD-323F
Request a Quote Datasheet
Description
Zener Diode 56V 200mW ±2% Surface Mount SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MM3Z56VBDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z56VBDKR-ND
Single Zener Diodes MM3Z56VBDKR-ND
Zener Diode 56V 200mW ±2% Surface Mount SOD-323F

Zener Diode 56V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z56VBCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z56VBCT-ND
Single Zener Diodes MM3Z56VBCT-ND
Zener Diode 56V 200mW ±2% Surface Mount SOD-323F

Zener Diode 56V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z56VBTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z56VBTR-ND
Single Zener Diodes MM3Z56VBTR-ND
Zener Diode 56V 200mW ±2% Surface Mount SOD-323F

Zener Diode 56V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
56.0V 200mW Zener Diode - 2086-MM3Z56VB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56.0V 200mW Zener Diode
2086-MM3Z56VB
56.0V 200mW Zener Diode 2086-MM3Z56VB
Zener Diodes Diode Zener 56.0V 200mW 2% Product overview: MM3Z56VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z56VB can be used for catalog matching and distributor lookup.

Zener Diodes Diode Zener 56.0V 200mW 2% Product overview: MM3Z56VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z56VB can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - MM3Z56VB - 1077939-MM3Z56VB - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z56VB
1077939-MM3Z56VB
Diodes - Zener - Single - MM3Z56VB 1077939-MM3Z56VB
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1077939-MM3Z56VB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 45nA @ 39.2V Voltage - Zener (Nom) (Vz): 56V Impedance (Max) (Zzt): 188 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1077939-MM3Z56VB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 45nA @ 39.2V
Voltage - Zener (Nom) (Vz): 56V
Impedance (Max) (Zzt): 188 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
 - MM3Z56VB - Rochester Electronics
Newburyport, MA, United States
200mW 2% Zener, SOD323F 56 V

200mW 2% Zener, SOD323F 56 V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z56VB
Zener Diodes MM3Z56VB
Zener Diodes Diode Zener 56.0V 200mW 2%

Zener Diodes Diode Zener 56.0V 200mW 2%

Buy Now Datasheet
Zener Diode, 56V, 0.2W, Sod-323Fl; Zener Voltage Vz Typ Onsemi - 99AC9357 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 56V, 0.2W, Sod-323Fl; Zener Voltage Vz Typ Onsemi
99AC9357
Zener Diode, 56V, 0.2W, Sod-323Fl; Zener Voltage Vz Typ Onsemi 99AC9357
ZENER DIODE, 56V, 0.2W, SOD-323FL; Zener Voltage Vz Typ:56V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 56V, 0.2W, SOD-323FL; Zener Voltage Vz Typ:56V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z56VB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z56VB
Discrete Semiconductor Products - Diodes - Zener MM3Z56VB
DIODE ZENER 56V 200MW SOD323F

DIODE ZENER 56V 200MW SOD323F

Supplier's Site
Single Zener Diodes - MM3Z56VB - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z56VB
Single Zener Diodes MM3Z56VB
DIODE ZENER 56V 200MW SOD323F

DIODE ZENER 56V 200MW SOD323F

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z56VBDKR-ND 2086-MM3Z56VB 1077939-MM3Z56VB MM3Z56VB MM3Z56VB 99AC9357 MM3Z56VB MM3Z56VB
Product Name Single Zener Diodes 56.0V 200mW Zener Diode Diodes - Zener - Single - MM3Z56VB Zener Diodes Zener Diode, 56V, 0.2W, Sod-323Fl; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Reel SOD-323; SOD-323F SOD-323; SOD-323FL SOD-323; SOD-323F-2 SOD-323; SOD-323F SOD-323; SOD-323F SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS RoHS RoHS
VZ 56 volts 56 volts 56 volts 56 volts 56 volts
ZZT 188 ohms 188 ohms 188 ohms 188 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-B56,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1220901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details