DIODE ZENER 51V 300MW SOD323
Zener Diode 51V 300mW ±6% Surface Mount SOD-323
DIODE ZENER 51V 300MW SOD323
Manufacturer: ON Semiconductor
Win Source Part Number: 1077938-MM3Z51VT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 35.7V
Voltage - Zener (Nom) (Vz): 51V
Impedance (Max) (Zzt): 180 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
200mW 5% Zener, SOD323 51 V
200mW 5% Zener, SOD323F 51 V, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z51VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 51 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 51 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z51VT1G can be used for catalog matching and distributor lookup.
Zener Diodes SOD-323 COPPER PB FR
DIODE ZENER 51V 300MW SOD323
DIODE ZENER 51V 300MW SOD323
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-MM3Z51VT1GCT-ND | 1077938-MM3Z51VT1G | MM3Z51VT1G | 287-MM3Z51VT1G | MM3Z51VT1G | MM3Z51VT1G | MM3Z51VT1G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MM3Z51VT1G | 200mW 51 V Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Life Cycle Stage | Active | Active | Active | ||||
| Package | SOD-323; SOD-323 | SOD-323; SOD-323 2 LEAD | SOD-323; SOD-323-2 | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323; SC-76 | ||
| VZ | 51 volts | 51 volts | 51 volts |