Zener Diode 51V 200mW ±5% Surface Mount SOD-323F
Zener Diode 51V 200mW ±5% Surface Mount SOD-323F
Zener Diode 51V 200mW ±5% Surface Mount SOD-323F
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023547-MM3Z51VC
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 45nA @ 35.7V
Voltage - Zener (Nom) (Vz): 51V
Impedance (Max) (Zzt): 169 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
200mW 5% Zener, SOD323F 51 V
200mW 5% Zener, SOD323F 51 V
DIODE ZENER 51V 200MW SOD323F Product overview: MM3Z51VC from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z51VC can be used for catalog matching and distributor lookup.
DIODE ZENER 51V 200MW SOD323F
Zener Diodes Diode Zener 51.0V 200mW 5%
ZENER DIODE, 51V, 0.2W, SOD-323FL; Zener Voltage Nom:51V; Power Dissipation:200mW; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxC Series RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM3Z51VCDKR-ND | 023547-MM3Z51VC | MM3Z51VC | 287-MM3Z51VC | MM3Z51VC | MM3Z51VC | 52M5767 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MM3Z51VC | 51V 200MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 51V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | ||
| Life Cycle Stage | Active | Active | Active | ||||
| Package | SOD-323; SOD-323F | SOD-323; SOD-323FL | Bulk | SOD-323; SOD-323F | SOD-323; SOD-323F-2 | SOD-323; SOD-323FL | |
| VZ | 51 volts | 51 volts | 51 volts | ||||
| ZZT | 169 ohms | 169 ohms | 169 ohms |