onsemi 51.0V 200mW Zener Diode MM3Z51VB

Description
Zener Diodes Diode Zener 51.0V 200mW 2% Product overview: MM3Z51VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z51VB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes Diode Zener 51.0V 200mW 2% Product overview: MM3Z51VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z51VB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
51.0V 200mW Zener Diode - 2086-MM3Z51VB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
51.0V 200mW Zener Diode
2086-MM3Z51VB
51.0V 200mW Zener Diode 2086-MM3Z51VB
Zener Diodes Diode Zener 51.0V 200mW 2% Product overview: MM3Z51VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z51VB can be used for catalog matching and distributor lookup.

Zener Diodes Diode Zener 51.0V 200mW 2% Product overview: MM3Z51VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z51VB can be used for catalog matching and distributor lookup.

Supplier's Site
 - MM3Z51VB - Rochester Electronics
Newburyport, MA, United States
200mW 2% Zener, SOD323F 51 V

200mW 2% Zener, SOD323F 51 V

Supplier's Site Datasheet
Single Zener Diodes - MM3Z51VBDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z51VBDKR-ND
Single Zener Diodes MM3Z51VBDKR-ND
Zener Diode 51V 200mW ±2% Surface Mount SOD-323F

Zener Diode 51V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z51VBCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z51VBCT-ND
Single Zener Diodes MM3Z51VBCT-ND
Zener Diode 51V 200mW ±2% Surface Mount SOD-323F

Zener Diode 51V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z51VBTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z51VBTR-ND
Single Zener Diodes MM3Z51VBTR-ND
Zener Diode 51V 200mW ±2% Surface Mount SOD-323F

Zener Diode 51V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Diodes - Zener - Single - MM3Z51VB - 023546-MM3Z51VB - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z51VB
023546-MM3Z51VB
Diodes - Zener - Single - MM3Z51VB 023546-MM3Z51VB
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023546-MM3Z51VB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 45nA @ 35.7V Voltage - Zener (Nom) (Vz): 51V Impedance (Max) (Zzt): 169 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023546-MM3Z51VB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 45nA @ 35.7V
Voltage - Zener (Nom) (Vz): 51V
Impedance (Max) (Zzt): 169 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z51VB
Zener Diodes MM3Z51VB
Zener Diodes Diode Zener 51.0V 200mW 2%

Zener Diodes Diode Zener 51.0V 200mW 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z51VB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z51VB
Discrete Semiconductor Products - Diodes - Zener MM3Z51VB
DIODE ZENER 51V 200MW SOD323F

DIODE ZENER 51V 200MW SOD323F

Supplier's Site
Zener Diode, 51V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi - 52M5766 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 51V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi
52M5766
Zener Diode, 51V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi 52M5766
ZENER DIODE, 51V, 0.2W, SOD-323F; Zener Voltage Nom:51V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z B-Series RoHS Compliant: Yes

ZENER DIODE, 51V, 0.2W, SOD-323F; Zener Voltage Nom:51V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z B-Series RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - MM3Z51VB - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z51VB
Single Zener Diodes MM3Z51VB
DIODE ZENER 51V 200MW SOD323F

DIODE ZENER 51V 200MW SOD323F

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-MM3Z51VB MM3Z51VB MM3Z51VBDKR-ND 023546-MM3Z51VB MM3Z51VB MM3Z51VB 52M5766 MM3Z51VB
Product Name 51.0V 200mW Zener Diode Single Zener Diodes Diodes - Zener - Single - MM3Z51VB Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 51V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi Single Zener Diodes
Package Reel SOD-323; SOD-323FL SOD-323; SOD-323F SOD-323; SOD-323F-2 SOD-323; SOD-323F SOD-323; SOD-323F SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS RoHS RoHS
VZ 51 volts 51 volts 51 volts 51 volts
ZZT 169 ohms 169 ohms 169 ohms 169 ohms
PD 200 milliwatts 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7385046P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4734A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers