Tight Tolerance Zener Diode Tight Tolerance SOD-323, SOD-323 2 LEAD, 10000-REEL Product overview: MM3Z4V7ST3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z4V7ST3G can be used for catalog matching and distributor lookup.
Zener Diode 4.7V 200mW ±2% Surface Mount SOD-323
DIODE ZENER 4.7V 200MW SOD323
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 287-MM3Z4V7ST3G | MM3Z4V7ST3G-ND | MM3Z4V7ST3G |
| Product Name | Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | SOD-323; SOD-323 | |
| RoHS Compliant | RoHS | ||
| VZ | 4.7 volts | 4.7 volts | |
| ZZT | 80 ohms | 80 ohms |