onsemi 4.7V 80Ohm 300mW Zener Diode MM3Z4V7ST1G

Description
Zener Diode Single 4.7V 2% 80Ohm 300mW 2-Pin SOD-323 T/R Product overview: MM3Z4V7ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 80Ohm, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 80Ohm, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z4V7ST1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode Single 4.7V 2% 80Ohm 300mW 2-Pin SOD-323 T/R Product overview: MM3Z4V7ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 80Ohm, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 80Ohm, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z4V7ST1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7V 80Ohm 300mW Zener Diode
287-MM3Z4V7ST1G
4.7V 80Ohm 300mW Zener Diode 287-MM3Z4V7ST1G
Zener Diode Single 4.7V 2% 80Ohm 300mW 2-Pin SOD-323 T/R Product overview: MM3Z4V7ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 80Ohm, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 80Ohm, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z4V7ST1G can be used for catalog matching and distributor lookup.

Zener Diode Single 4.7V 2% 80Ohm 300mW 2-Pin SOD-323 T/R Product overview: MM3Z4V7ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 80Ohm, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 80Ohm, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z4V7ST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MM3Z4V7ST1G - Rochester Electronics
Newburyport, MA, United States
Tight Tolerance Zener Diode Tight Tolerance SOD-323

Tight Tolerance Zener Diode Tight Tolerance SOD-323

Supplier's Site Datasheet
Single Zener Diodes - MM3Z4V7ST1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z4V7ST1GOSCT-ND
Single Zener Diodes MM3Z4V7ST1GOSCT-ND
Zener Diode 4.7V 300mW ±2% Surface Mount SOD-323

Zener Diode 4.7V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z4V7ST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z4V7ST1GOSTR-ND
Single Zener Diodes MM3Z4V7ST1GOSTR-ND
Zener Diode 4.7V 300mW ±2% Surface Mount SOD-323

Zener Diode 4.7V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z4V7ST1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z4V7ST1GOSDKR-ND
Single Zener Diodes MM3Z4V7ST1GOSDKR-ND
Zener Diode 4.7V 300mW ±2% Surface Mount SOD-323

Zener Diode 4.7V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - MM3Z4V7ST1G - 023544-MM3Z4V7ST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z4V7ST1G
023544-MM3Z4V7ST1G
Diodes - Zener - Single - MM3Z4V7ST1G 023544-MM3Z4V7ST1G
Manufacturer: ON Semiconductor Win Source Part Number: 023544-MM3Z4V7ST1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD-323 Maximum Power Dissipation: 300mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 023544-MM3Z4V7ST1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 2V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diodes - 7930712P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7930712P
Zener Diodes 7930712P
Zener Diode 200mW 4.65V 2% SOD-323

Zener Diode 200mW 4.65V 2% SOD-323

Supplier's Site
Zener Diodes - 7930712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7930712
Zener Diodes 7930712
Zener Diode 200mW 4.65V 2% SOD-323

Zener Diode 200mW 4.65V 2% SOD-323

Supplier's Site
Zener Diodes - 1453591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453591
Zener Diodes 1453591
Zener Diode 200mW 4.65V 2% SOD-323

Zener Diode 200mW 4.65V 2% SOD-323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM3Z4V7ST1G
Zener Diodes MM3Z4V7ST1G
Zener Diodes ZEN REG 0.2W TR

Zener Diodes ZEN REG 0.2W TR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z4V7ST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z4V7ST1G
Discrete Semiconductor Products - Diodes - Zener MM3Z4V7ST1G
DIODE ZENER 4.7V 300MW SOD323

DIODE ZENER 4.7V 300MW SOD323

Supplier's Site
Single Zener Diodes - MM3Z4V7ST1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z4V7ST1G
Single Zener Diodes MM3Z4V7ST1G
DIODE ZENER 4.7V 300MW SOD323

DIODE ZENER 4.7V 300MW SOD323

Supplier's Site Datasheet
Zener Diode, 200Mw, 4.7V, Sod-323; Zener Voltage Nom Onsemi - 10N9523 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 4.7V, Sod-323; Zener Voltage Nom Onsemi
10N9523
Zener Diode, 200Mw, 4.7V, Sod-323; Zener Voltage Nom Onsemi 10N9523
ZENER DIODE, 200mW, 4.7V, SOD-323; Zener Voltage Nom:4.7V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z4 Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 4.7V, SOD-323; Zener Voltage Nom:4.7V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z4 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MM3Z4V7ST1G MM3Z4V7ST1G MM3Z4V7ST1GOSCT-ND 023544-MM3Z4V7ST1G 7930712P 7930712 MM3Z4V7ST1G MM3Z4V7ST1G MM3Z4V7ST1G 10N9523
Product Name 4.7V 80Ohm 300mW Zener Diode Single Zener Diodes Diodes - Zener - Single - MM3Z4V7ST1G Zener Diodes Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diode, 200Mw, 4.7V, Sod-323; Zener Voltage Nom Onsemi
Package Tape and Reel SOD-323; SOD-323 2 LEAD SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; Sod-323 SOD-323; SOD-323-2 SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 4.7 volts 4.7 volts 4.7 volts 4.7 volts
ZZT 80 ohms 80 ohms 80 ohms 80 ohms
PD 300 milliwatts 300 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data