onsemi Single Zener Diodes MM3Z4V7C

Description
Zener Diode 4.7V 200mW ±5% Surface Mount SOD-323F
Request a Quote Datasheet
Description
Zener Diode 4.7V 200mW ±5% Surface Mount SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MM3Z4V7CTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z4V7CTR-ND
Single Zener Diodes MM3Z4V7CTR-ND
Zener Diode 4.7V 200mW ±5% Surface Mount SOD-323F

Zener Diode 4.7V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z4V7CCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z4V7CCT-ND
Single Zener Diodes MM3Z4V7CCT-ND
Zener Diode 4.7V 200mW ±5% Surface Mount SOD-323F

Zener Diode 4.7V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z4V7CDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z4V7CDKR-ND
Single Zener Diodes MM3Z4V7CDKR-ND
Zener Diode 4.7V 200mW ±5% Surface Mount SOD-323F

Zener Diode 4.7V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
 - MM3Z4V7C - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.7V V(Z), 5%, 0.2W, Silicon, Unidirectional

Zener Diode, 4.7V V(Z), 5%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - MM3Z4V7C - 059033-MM3Z4V7C - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z4V7C
059033-MM3Z4V7C
Diodes - Zener - Single - MM3Z4V7C 059033-MM3Z4V7C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059033-MM3Z4V7C Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 2.7μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 75 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059033-MM3Z4V7C
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 2.7μA @ 2V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 75 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
4.7V 0.2W Zener Diode
287-MM3Z4V7C
4.7V 0.2W Zener Diode 287-MM3Z4V7C
ZENER DIODE, 4.7V, 5%, 0.2W, UNI Product overview: MM3Z4V7C from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z4V7C can be used for catalog matching and distributor lookup.

ZENER DIODE, 4.7V, 5%, 0.2W, UNI Product overview: MM3Z4V7C from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z4V7C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 1869347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869347
Zener Diodes 1869347
ON Semiconductor, MM3Z4V7C

ON Semiconductor, MM3Z4V7C

Supplier's Site
Zener Diodes - 1869347P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869347P
Zener Diodes 1869347P
ON Semiconductor, MM3Z4V7C

ON Semiconductor, MM3Z4V7C

Supplier's Site
Zener Diodes - 1868884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1868884
Zener Diodes 1868884
ON Semiconductor, MM3Z4V7C

ON Semiconductor, MM3Z4V7C

Supplier's Site
Single Zener Diodes - MM3Z4V7C - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z4V7C
Single Zener Diodes MM3Z4V7C
DIODE ZENER 4.7V 200MW SOD323F

DIODE ZENER 4.7V 200MW SOD323F

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z4V7C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z4V7C
Discrete Semiconductor Products - Diodes - Zener MM3Z4V7C
DIODE ZENER 4.7V 200MW SOD323F

DIODE ZENER 4.7V 200MW SOD323F

Supplier's Site
Zener Diode, 4.7V, 0.2W, Sod-323F; Zener Voltage Vz Typ Onsemi - 74AC1445 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 4.7V, 0.2W, Sod-323F; Zener Voltage Vz Typ Onsemi
74AC1445
Zener Diode, 4.7V, 0.2W, Sod-323F; Zener Voltage Vz Typ Onsemi 74AC1445
ZENER DIODE, 4.7V, 0.2W, SOD-323F; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 4.7V, 0.2W, SOD-323F; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z4V7CTR-ND MM3Z4V7C 059033-MM3Z4V7C 287-MM3Z4V7C 1869347 1869347P MM3Z4V7C MM3Z4V7C 74AC1445
Product Name Single Zener Diodes Diodes - Zener - Single - MM3Z4V7C 4.7V 0.2W Zener Diode Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 4.7V, 0.2W, Sod-323F; Zener Voltage Vz Typ Onsemi
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323A-B/S SOD-323; SOD-323F Bulk SOD-323; Sod-323f SOD-323; SOD-323F SOD-323; SC-90, SOD-323F SOD-323; SOD-323F SOD-323; SOD-323F
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 4.7 volts 4.7 volts 4.7 volts 4.7 volts 4.7 volts
Unlock Full Specs
to access all available technical data