onsemi Diodes - Zener - Single - MM3Z4V7B MM3Z4V7B

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023543-MM3Z4V7B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 2.7μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 75 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023543-MM3Z4V7B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 2.7μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 75 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MM3Z4V7B - 023543-MM3Z4V7B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z4V7B
023543-MM3Z4V7B
Diodes - Zener - Single - MM3Z4V7B 023543-MM3Z4V7B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023543-MM3Z4V7B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 2.7μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 75 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023543-MM3Z4V7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 2.7μA @ 2V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 75 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
4.7V 200mW Zener Diode - 2086-MM3Z4V7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 200mW Zener Diode
2086-MM3Z4V7B
4.7V 200mW Zener Diode 2086-MM3Z4V7B
Zener Diodes Diode Zener 4.7V 200mW 2% Product overview: MM3Z4V7B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z4V7B can be used for catalog matching and distributor lookup.

Zener Diodes Diode Zener 4.7V 200mW 2% Product overview: MM3Z4V7B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z4V7B can be used for catalog matching and distributor lookup.

Supplier's Site
Single Zener Diodes - MM3Z4V7BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z4V7BTR-ND
Single Zener Diodes MM3Z4V7BTR-ND
Zener Diode 4.7V 200mW ±2% Surface Mount SOD-323F

Zener Diode 4.7V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z4V7BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z4V7BDKR-ND
Single Zener Diodes MM3Z4V7BDKR-ND
Zener Diode 4.7V 200mW ±2% Surface Mount SOD-323F

Zener Diode 4.7V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z4V7BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z4V7BCT-ND
Single Zener Diodes MM3Z4V7BCT-ND
Zener Diode 4.7V 200mW ±2% Surface Mount SOD-323F

Zener Diode 4.7V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Zener Diodes - 8061892P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8061892P
Zener Diodes 8061892P
Diode, Fairchild, MM3Z4V7B

Diode, Fairchild, MM3Z4V7B

Supplier's Site
Zener Diodes - 8061892 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8061892
Zener Diodes 8061892
Diode, Fairchild, MM3Z4V7B

Diode, Fairchild, MM3Z4V7B

Supplier's Site
Zener Diodes - 1661932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1661932
Zener Diodes 1661932
Diode, Fairchild, MM3Z4V7B

Diode, Fairchild, MM3Z4V7B

Supplier's Site
 - MM3Z4V7B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.7V V(Z), 2%, 0.2W, Silicon, Unidirectional

Zener Diode, 4.7V V(Z), 2%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
 - MM3Z4V7B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.7V V(Z), 2%, 0.2W, Silicon, Unidirectional

Zener Diode, 4.7V V(Z), 2%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - MM3Z4V7B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z4V7B
Single Zener Diodes MM3Z4V7B
DIODE ZENER 4.7V 200MW SOD323F

DIODE ZENER 4.7V 200MW SOD323F

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z4V7B
Zener Diodes MM3Z4V7B
Zener Diodes Diode Zener 4.7V 200mW 2%

Zener Diodes Diode Zener 4.7V 200mW 2%

Buy Now Datasheet
Diode, Zener, 200Mw, 4.7V, Sod-323F; Zener Voltage Vz Typ Onsemi - 84W8967 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 200Mw, 4.7V, Sod-323F; Zener Voltage Vz Typ Onsemi
84W8967
Diode, Zener, 200Mw, 4.7V, Sod-323F; Zener Voltage Vz Typ Onsemi 84W8967
DIODE, ZENER, 200mW, 4.7V, SOD-323F; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

DIODE, ZENER, 200mW, 4.7V, SOD-323F; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MM3Z4V7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z4V7B
Discrete Semiconductor Products - Diodes - Zener MM3Z4V7B
DIODE ZENER 4.7V 200MW SOD323F

DIODE ZENER 4.7V 200MW SOD323F

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 023543-MM3Z4V7B 2086-MM3Z4V7B MM3Z4V7BTR-ND 8061892P 8061892 MM3Z4V7B MM3Z4V7B MM3Z4V7B 84W8967 MM3Z4V7B
Product Name Diodes - Zener - Single - MM3Z4V7B 4.7V 200mW Zener Diode Single Zener Diodes Zener Diodes Zener Diodes Single Zener Diodes Zener Diodes Diode, Zener, 200Mw, 4.7V, Sod-323F; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323F Reel SOD-323; SOD-323F SOD-323; Sod-323f SOD-323; SOD-323A-B/S SOD-323; SC-90, SOD-323F SOD-323; SOD-323F-2 SOD-323; SOD-323F SOD-323; SOD-323F
VZ 4.7 volts 4.7 volts 4.7 volts 4.7 volts 4.7 volts
ZZT 75 ohms 75 ohms 75 ohms 75 ohms
PD 200 milliwatts 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data