onsemi 4.3V 0.2W Voltage Regulator IC MM3Z4V3ST1

Description
4.3V, 0.2W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, PLASTIC, CASE 477-02, 2 PIN Product overview: MM3Z4V3ST1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3V, 0.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.3V, 0.2W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z4V3ST1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.3V, 0.2W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, PLASTIC, CASE 477-02, 2 PIN Product overview: MM3Z4V3ST1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3V, 0.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.3V, 0.2W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z4V3ST1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.3V 0.2W Voltage Regulator IC
287-MM3Z4V3ST1
4.3V 0.2W Voltage Regulator IC 287-MM3Z4V3ST1
4.3V, 0.2W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, PLASTIC, CASE 477-02, 2 PIN Product overview: MM3Z4V3ST1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3V, 0.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.3V, 0.2W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z4V3ST1 can be used for catalog matching and distributor lookup.

4.3V, 0.2W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, PLASTIC, CASE 477-02, 2 PIN Product overview: MM3Z4V3ST1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3V, 0.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.3V, 0.2W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z4V3ST1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Newest Parts - MM3Z4V3ST1 - 1224445-MM3Z4V3ST1 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MM3Z4V3ST1
1224445-MM3Z4V3ST1
Newest Parts - MM3Z4V3ST1 1224445-MM3Z4V3ST1
Manufacturer: ON Semiconductor Win Source Part Number: 1224445-MM3Z4V3ST1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±3% Voltage - Zener (Nom) (Vz): 4.3V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-323 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 90 Ohms Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Family Part Number: MM3Z4V3 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 3μA at 1V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224445-MM3Z4V3ST1
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±3%
Voltage - Zener (Nom) (Vz): 4.3V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-76, SOD-323
Impedance (Maximum) (Zzt): 90 Ohms
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Family Part Number: MM3Z4V3
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 3μA at 1V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 287-MM3Z4V3ST1 1224445-MM3Z4V3ST1
Product Name 4.3V 0.2W Voltage Regulator IC Newest Parts - MM3Z4V3ST1
Operating Temperature -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - AMT49105KEVTR-J - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 48-VFQFN Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 1708928 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Adjustable / Variable
Package Type Other; To-252
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details
2.85V 0.15A LDO Voltage Regulator IC - 699-AAT3215IJS-2.85-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
2 suppliers