onsemi 200mW 4.3 V Zener Diode MM3Z4V3B

Description
200mW 2% Zener, SOD323F 4.3 V, 3000-REEL Product overview: MM3Z4V3B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 4.3 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 4.3 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z4V3B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200mW 2% Zener, SOD323F 4.3 V, 3000-REEL Product overview: MM3Z4V3B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 4.3 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 4.3 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z4V3B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200mW 4.3 V Zener Diode - 287-MM3Z4V3B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200mW 4.3 V Zener Diode
287-MM3Z4V3B
200mW 4.3 V Zener Diode 287-MM3Z4V3B
200mW 2% Zener, SOD323F 4.3 V, 3000-REEL Product overview: MM3Z4V3B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 4.3 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 4.3 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z4V3B can be used for catalog matching and distributor lookup.

200mW 2% Zener, SOD323F 4.3 V, 3000-REEL Product overview: MM3Z4V3B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 4.3 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 4.3 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z4V3B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MM3Z4V3B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.3V V(Z), 2%, 0.2W, Silicon, Unidirectional

Zener Diode, 4.3V V(Z), 2%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
 - MM3Z4V3B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.3V V(Z), 2%, 0.2W, Silicon, Unidirectional

Zener Diode, 4.3V V(Z), 2%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - MM3Z4V3B - 023540-MM3Z4V3B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z4V3B
023540-MM3Z4V3B
Diodes - Zener - Single - MM3Z4V3B 023540-MM3Z4V3B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023540-MM3Z4V3B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 2.7μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 84 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023540-MM3Z4V3B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 2.7μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 84 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single Zener Diodes - MM3Z4V3BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z4V3BTR-ND
Single Zener Diodes MM3Z4V3BTR-ND
Zener Diode 4.3V 200mW ±2% Surface Mount SOD-323F

Zener Diode 4.3V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z4V3BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z4V3BCT-ND
Single Zener Diodes MM3Z4V3BCT-ND
Zener Diode 4.3V 200mW ±2% Surface Mount SOD-323F

Zener Diode 4.3V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z4V3BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z4V3BDKR-ND
Single Zener Diodes MM3Z4V3BDKR-ND
Zener Diode 4.3V 200mW ±2% Surface Mount SOD-323F

Zener Diode 4.3V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Zener Diode, 4.3V, 0.2W, Sod-323F; Zener Voltage Vz Typ Onsemi - 07AH4176 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 4.3V, 0.2W, Sod-323F; Zener Voltage Vz Typ Onsemi
07AH4176
Zener Diode, 4.3V, 0.2W, Sod-323F; Zener Voltage Vz Typ Onsemi 07AH4176
ZENER DIODE, 4.3V, 0.2W, SOD-323F; Zener Voltage Vz Typ:4.3V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 4.3V, 0.2W, SOD-323F; Zener Voltage Vz Typ:4.3V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z4V3B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z4V3B
Discrete Semiconductor Products - Diodes - Zener MM3Z4V3B
DIODE ZENER 4.3V 200MW SOD323F

DIODE ZENER 4.3V 200MW SOD323F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-MM3Z4V3B MM3Z4V3B 023540-MM3Z4V3B MM3Z4V3BTR-ND 07AH4176 MM3Z4V3B
Product Name 200mW 4.3 V Zener Diode Diodes - Zener - Single - MM3Z4V3B Single Zener Diodes Zener Diode, 4.3V, 0.2W, Sod-323F; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-323; SOD-323A-B/S SOD-323; SOD-323F SOD-323; SOD-323F SOD-323; SOD-323F
RoHS Compliant RoHS RoHS RoHS
VZ 4.3 volts 4.3 volts 4.3 volts 4.3 volts
ZZT 84 ohms 84 ohms 84 ohms
PD 200 milliwatts 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data