onsemi 0.2W 47V Zener Diode MM3Z47VT1

Description
DIODE ZENER REG 0.2W 47V SOD323 Product overview: MM3Z47VT1 from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.2W, 47V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.2W, 47V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MM3Z47VT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER REG 0.2W 47V SOD323 Product overview: MM3Z47VT1 from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.2W, 47V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.2W, 47V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MM3Z47VT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.2W 47V Zener Diode - 295-MM3Z47VT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W 47V Zener Diode
295-MM3Z47VT1
0.2W 47V Zener Diode 295-MM3Z47VT1
DIODE ZENER REG 0.2W 47V SOD323 Product overview: MM3Z47VT1 from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.2W, 47V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.2W, 47V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MM3Z47VT1 can be used for catalog matching and distributor lookup.

DIODE ZENER REG 0.2W 47V SOD323 Product overview: MM3Z47VT1 from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.2W, 47V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.2W, 47V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MM3Z47VT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MM3Z47VT1 - 059032-MM3Z47VT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z47VT1
059032-MM3Z47VT1
Diodes - Zener - Single - MM3Z47VT1 059032-MM3Z47VT1
Manufacturer: ON Semiconductor Win Source Part Number: 059032-MM3Z47VT1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 18.9V Voltage - Zener (Nom) (Vz): 47V Impedance (Max) (Zzt): 170 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW

Manufacturer: ON Semiconductor
Win Source Part Number: 059032-MM3Z47VT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 18.9V
Voltage - Zener (Nom) (Vz): 47V
Impedance (Max) (Zzt): 170 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-MM3Z47VT1 059032-MM3Z47VT1
Product Name 0.2W 47V Zener Diode Diodes - Zener - Single - MM3Z47VT1
Package Reel - TR SOD-323; SOD-323
ZZT 170 ohms 170 ohms
PD 300 milliwatts 300 milliwatts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data