onsemi Diodes - Zener - Single - MM3Z43VT1G MM3Z43VT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224440-MM3Z43VT1G Packaging: Reel - TR Operating Temperature Range: -65°C ~ 150°C Package: SC-76, SOD-323 Mounting: SMD Tolerance: ±7% Power - Max: 300mW Current - Reverse Leakage @ Vr: 50nA @ 30.1V Voltage - Zener (Nom) (Vz): 43V Family Name: MM3Z43V Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-323 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Impedance (Maximum) (Zzt): 150 Ohm Alternative Parts (Cross-Reference): SZMM3Z43VT1G; MMSZ5260BSW; BZX399-C43T/R; Introduction Date: May 17, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224440-MM3Z43VT1G Packaging: Reel - TR Operating Temperature Range: -65°C ~ 150°C Package: SC-76, SOD-323 Mounting: SMD Tolerance: ±7% Power - Max: 300mW Current - Reverse Leakage @ Vr: 50nA @ 30.1V Voltage - Zener (Nom) (Vz): 43V Family Name: MM3Z43V Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-323 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Impedance (Maximum) (Zzt): 150 Ohm Alternative Parts (Cross-Reference): SZMM3Z43VT1G; MMSZ5260BSW; BZX399-C43T/R; Introduction Date: May 17, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MM3Z43VT1G - 1224440-MM3Z43VT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z43VT1G
1224440-MM3Z43VT1G
Diodes - Zener - Single - MM3Z43VT1G 1224440-MM3Z43VT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1224440-MM3Z43VT1G Packaging: Reel - TR Operating Temperature Range: -65°C ~ 150°C Package: SC-76, SOD-323 Mounting: SMD Tolerance: ±7% Power - Max: 300mW Current - Reverse Leakage @ Vr: 50nA @ 30.1V Voltage - Zener (Nom) (Vz): 43V Family Name: MM3Z43V Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-323 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Impedance (Maximum) (Zzt): 150 Ohm Alternative Parts (Cross-Reference): SZMM3Z43VT1G; MMSZ5260BSW; BZX399-C43T/R; Introduction Date: May 17, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1224440-MM3Z43VT1G
Packaging: Reel - TR
Operating Temperature Range: -65°C ~ 150°C
Package: SC-76, SOD-323
Mounting: SMD
Tolerance: ±7%
Power - Max: 300mW
Current - Reverse Leakage @ Vr: 50nA @ 30.1V
Voltage - Zener (Nom) (Vz): 43V
Family Name: MM3Z43V
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOD-323
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Impedance (Maximum) (Zzt): 150 Ohm
Alternative Parts (Cross-Reference): SZMM3Z43VT1G; MMSZ5260BSW; BZX399-C43T/R;
Introduction Date: May 17, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1224440-MM3Z43VT1G
Product Name Diodes - Zener - Single - MM3Z43VT1G
Package Type Other; SC-76, SOD-323
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1111ARZ-3.3 - Lingto Electronic Limited
Specs
Regulator Category Switching
IOUT 0.4000 amps
View Details
Voltage Regulators - 2412954P - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type SOT89; Other; SOT-89-5 TO-252-5
IOUT 0.3000 amps
View Details
Motor Drivers, Controllers - A3984SLPTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
View Details
Gate Drivers - AUIRS2124STR - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details