Zener Diode 43V 300mW ±7% Surface Mount SOD-323
Zener Diode 43V 300mW ±7% Surface Mount SOD-323
Zener Diode 43V 300mW ±7% Surface Mount SOD-323
200mW 5% Zener, SOD323F 43 V, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z43VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 43 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 43 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z43VT1G can be used for catalog matching and distributor lookup.
DIODE ZENER 43V 300MW SOD323
DIODE ZENER 43V 300MW SOD323
ZENER DIODE, 200mW, 43V, SOD-323; Zener Voltage Nom:43V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z43V Series RoHS Compliant: Yes
ZENER DIODE, AEC-Q101, 43V, SOD-323; Zener Voltage Vz Typ:43V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3ZxxxT1G Series; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM3Z43VT1GOSTR-ND | 287-MM3Z43VT1G | MM3Z43VT1G | MM3Z43VT1G | 45J1634 | 50AC6148 | MM3Z43VT1G |
| Product Name | Single Zener Diodes | 200mW 43 V Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 200Mw, 43V, Sod-323; Zener Voltage Nom Onsemi | Zener Diode, Aec-Q101, 43V, Sod-323; Zener Voltage Vz Typ Onsemi | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | ? to 150 C (? to 302 F) | |
| Package | Tape and Reel | SOD-323; SC-76, SOD-323; SC-76 | SOD-323; SOD-323 | SOD-323; SOD-323 | SOD-323; SOD-323 | SOD-323; SOD-323-2 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VZ | 43 volts | 43 volts | 43 volts | 43 volts | |||
| ZZT | 150 ohms | 150 ohms | 150 ohms |