onsemi Single Zener Diodes MM3Z43VC

Description
Zener Diode 43V 200mW ±5% Surface Mount SOD-323F
Request a Quote Datasheet
Description
Zener Diode 43V 200mW ±5% Surface Mount SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MM3Z43VCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z43VCDKR-ND
Single Zener Diodes MM3Z43VCDKR-ND
Zener Diode 43V 200mW ±5% Surface Mount SOD-323F

Zener Diode 43V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z43VCTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z43VCTR-ND
Single Zener Diodes MM3Z43VCTR-ND
Zener Diode 43V 200mW ±5% Surface Mount SOD-323F

Zener Diode 43V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z43VCCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z43VCCT-ND
Single Zener Diodes MM3Z43VCCT-ND
Zener Diode 43V 200mW ±5% Surface Mount SOD-323F

Zener Diode 43V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Diodes - Zener - Single - MM3Z43VC - 1077932-MM3Z43VC - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z43VC
1077932-MM3Z43VC
Diodes - Zener - Single - MM3Z43VC 1077932-MM3Z43VC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1077932-MM3Z43VC Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 45nA @ 30.1V Voltage - Zener (Nom) (Vz): 43V Impedance (Max) (Zzt): 141 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1077932-MM3Z43VC
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 45nA @ 30.1V
Voltage - Zener (Nom) (Vz): 43V
Impedance (Max) (Zzt): 141 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
 - MM3Z43VC - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323F 43 V

200mW 5% Zener, SOD323F 43 V

Supplier's Site Datasheet
 - MM3Z43VC - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323F 43 V

200mW 5% Zener, SOD323F 43 V

Supplier's Site Datasheet
43.0V 200mW Zener Diode - 2086-MM3Z43VC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
43.0V 200mW Zener Diode
2086-MM3Z43VC
43.0V 200mW Zener Diode 2086-MM3Z43VC
Zener Diodes Diode Zener 43.0V 200mW 5% Product overview: MM3Z43VC from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z43VC can be used for catalog matching and distributor lookup.

Zener Diodes Diode Zener 43.0V 200mW 5% Product overview: MM3Z43VC from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z43VC can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM3Z43VC
Zener Diodes MM3Z43VC
Zener Diodes Diode Zener 43.0V 200mW 5%

Zener Diodes Diode Zener 43.0V 200mW 5%

Buy Now Datasheet
Single Zener Diodes - MM3Z43VC - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z43VC
Single Zener Diodes MM3Z43VC
DIODE ZENER 43V 200MW SOD323F

DIODE ZENER 43V 200MW SOD323F

Supplier's Site Datasheet
Zener Diode, 43V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi - 52M5759 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 43V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi
52M5759
Zener Diode, 43V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi 52M5759
ZENER DIODE, 43V, 0.2W, SOD-323FL; Zener Voltage Nom:43V; Power Dissipation:200mW; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxC Series RoHS Compliant: Yes

ZENER DIODE, 43V, 0.2W, SOD-323FL; Zener Voltage Nom:43V; Power Dissipation:200mW; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z43VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z43VC
Discrete Semiconductor Products - Diodes - Zener MM3Z43VC
DIODE ZENER 43V 200MW SOD323F

DIODE ZENER 43V 200MW SOD323F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z43VCDKR-ND 1077932-MM3Z43VC MM3Z43VC 2086-MM3Z43VC MM3Z43VC MM3Z43VC 52M5759 MM3Z43VC
Product Name Single Zener Diodes Diodes - Zener - Single - MM3Z43VC 43.0V 200mW Zener Diode Zener Diodes Single Zener Diodes Zener Diode, 43V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323F SOD-323; SOD-323FL Reel SOD-323; SOD-323F-2 SOD-323; SC-90, SOD-323F SOD-323; SOD-323FL SOD-323; SOD-323F
VZ 43 volts 43 volts 43 volts 43 volts
ZZT 141 ohms 141 ohms 141 ohms 141 ohms
Unlock Full Specs
to access all available technical data