onsemi Single Zener Diodes MM3Z43VB

Description
Zener Diode, 43V, 2%, 0.2W, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 43V, 2%, 0.2W, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM3Z43VB - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 43V, 2%, 0.2W, Unidirectional

Zener Diode, 43V, 2%, 0.2W, Unidirectional

Supplier's Site Datasheet
 - MM3Z43VB - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 43V, 2%, 0.2W, Unidirectional

Zener Diode, 43V, 2%, 0.2W, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - MM3Z43VBDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z43VBDKR-ND
Single Zener Diodes MM3Z43VBDKR-ND
Zener Diode 43V 200mW ±2% Surface Mount SOD-323F

Zener Diode 43V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z43VBTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z43VBTR-ND
Single Zener Diodes MM3Z43VBTR-ND
Zener Diode 43V 200mW ±2% Surface Mount SOD-323F

Zener Diode 43V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z43VBCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z43VBCT-ND
Single Zener Diodes MM3Z43VBCT-ND
Zener Diode 43V 200mW ±2% Surface Mount SOD-323F

Zener Diode 43V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Diodes - Zener - Single - MM3Z43VB - 1077931-MM3Z43VB - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z43VB
1077931-MM3Z43VB
Diodes - Zener - Single - MM3Z43VB 1077931-MM3Z43VB
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1077931-MM3Z43VB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 45nA @ 30.1V Voltage - Zener (Nom) (Vz): 43V Impedance (Max) (Zzt): 141 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1077931-MM3Z43VB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 45nA @ 30.1V
Voltage - Zener (Nom) (Vz): 43V
Impedance (Max) (Zzt): 141 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
200mW 43 V Zener Diode - 287-MM3Z43VB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200mW 43 V Zener Diode
287-MM3Z43VB
200mW 43 V Zener Diode 287-MM3Z43VB
200mW 2% Zener, SOD323F 43 V, 3000-REEL Product overview: MM3Z43VB from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 43 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 43 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z43VB can be used for catalog matching and distributor lookup.

200mW 2% Zener, SOD323F 43 V, 3000-REEL Product overview: MM3Z43VB from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 43 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 43 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z43VB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MM3Z43VB - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z43VB
Single Zener Diodes MM3Z43VB
DIODE ZENER 43V 200MW SOD323F

DIODE ZENER 43V 200MW SOD323F

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z43VB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z43VB
Discrete Semiconductor Products - Diodes - Zener MM3Z43VB
DIODE ZENER 43V 200MW SOD323F

DIODE ZENER 43V 200MW SOD323F

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM3Z43VB
Zener Diodes MM3Z43VB
Zener Diodes Diode Zener 43.0V 200mW 2%

Zener Diodes Diode Zener 43.0V 200mW 2%

Buy Now Datasheet
Zener Diode, 43V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi - 52M5758 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 43V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi
52M5758
Zener Diode, 43V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi 52M5758
ZENER DIODE, 43V, 0.2W, SOD-323F; Zener Voltage Nom:43V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z B-Series RoHS Compliant: Yes

ZENER DIODE, 43V, 0.2W, SOD-323F; Zener Voltage Nom:43V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z B-Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z43VB MM3Z43VBDKR-ND 1077931-MM3Z43VB 287-MM3Z43VB MM3Z43VB MM3Z43VB MM3Z43VB 52M5758
Product Name Single Zener Diodes Diodes - Zener - Single - MM3Z43VB 200mW 43 V Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 43V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323A-B/S SOD-323; SOD-323F Tape and Reel SOD-323; SC-90, SOD-323F SOD-323; SOD-323F SOD-323; SOD-323F-2 SOD-323; SOD-323F
RoHS Compliant RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
VZ 43 volts 43 volts 43 volts 43 volts
Unlock Full Specs
to access all available technical data