onsemi Single Zener Diodes MM3Z3V9ST1G

Description
Zener Diode 3.9V 300mW ±2% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 3.9V 300mW ±2% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MM3Z3V9ST1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V9ST1GOSDKR-ND
Single Zener Diodes MM3Z3V9ST1GOSDKR-ND
Zener Diode 3.9V 300mW ±2% Surface Mount SOD-323

Zener Diode 3.9V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z3V9ST1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V9ST1GOSCT-ND
Single Zener Diodes MM3Z3V9ST1GOSCT-ND
Zener Diode 3.9V 300mW ±2% Surface Mount SOD-323

Zener Diode 3.9V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z3V9ST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V9ST1GOSTR-ND
Single Zener Diodes MM3Z3V9ST1GOSTR-ND
Zener Diode 3.9V 300mW ±2% Surface Mount SOD-323

Zener Diode 3.9V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Singapore, Singapore
Zener Diode
287-MM3Z3V9ST1G
Zener Diode 287-MM3Z3V9ST1G
Tight Tolerance Zener Diode Tight Tolerance SOD-323, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z3V9ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z3V9ST1G can be used for catalog matching and distributor lookup.

Tight Tolerance Zener Diode Tight Tolerance SOD-323, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z3V9ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z3V9ST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MM3Z3V9ST1G - 023534-MM3Z3V9ST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z3V9ST1G
023534-MM3Z3V9ST1G
Diodes - Zener - Single - MM3Z3V9ST1G 023534-MM3Z3V9ST1G
Manufacturer: ON Semiconductor Win Source Part Number: 023534-MM3Z3V9ST1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD-323 Maximum Power Dissipation: 300mW

Manufacturer: ON Semiconductor
Win Source Part Number: 023534-MM3Z3V9ST1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-323
Maximum Power Dissipation: 300mW

Buy Now Datasheet
 - MM3Z3V9ST1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 3.9V V(Z), 3.35%, 0.3W, Silicon, Unidirectional

Zener Diode, 3.9V V(Z), 3.35%, 0.3W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z3V9ST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z3V9ST1G
Discrete Semiconductor Products - Diodes - Zener MM3Z3V9ST1G
DIODE ZENER 3.9V 300MW SOD323

DIODE ZENER 3.9V 300MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM3Z3V9ST1G
Zener Diodes MM3Z3V9ST1G
Zener Diodes ZEN REG 0.2W TR

Zener Diodes ZEN REG 0.2W TR

Buy Now Datasheet
Single Zener Diodes - MM3Z3V9ST1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z3V9ST1G
Single Zener Diodes MM3Z3V9ST1G
DIODE ZENER 3.9V 300MW SOD323

DIODE ZENER 3.9V 300MW SOD323

Supplier's Site Datasheet
Zener Diode, 200Mw, 3.9V, Sod-323, Full Reel; Zener Voltage Nom Onsemi - 67H6873 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 3.9V, Sod-323, Full Reel; Zener Voltage Nom Onsemi
67H6873
Zener Diode, 200Mw, 3.9V, Sod-323, Full Reel; Zener Voltage Nom Onsemi 67H6873
ZENER DIODE, 200mW, 3.9V, SOD-323, FULL REEL; Zener Voltage Nom:3.9V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

ZENER DIODE, 200mW, 3.9V, SOD-323, FULL REEL; Zener Voltage Nom:3.9V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 0.3W, 3.9V, Sod-323; Zener Voltage Nom Onsemi - 46AC1377 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.3W, 3.9V, Sod-323; Zener Voltage Nom Onsemi
46AC1377
Zener Diode, 0.3W, 3.9V, Sod-323; Zener Voltage Nom Onsemi 46AC1377
ZENER DIODE, 0.3W, 3.9V, SOD-323; Zener Voltage Nom:3.9V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxST1G Series RoHS Compliant: Yes

ZENER DIODE, 0.3W, 3.9V, SOD-323; Zener Voltage Nom:3.9V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxST1G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z3V9ST1GOSDKR-ND 287-MM3Z3V9ST1G 023534-MM3Z3V9ST1G MM3Z3V9ST1G MM3Z3V9ST1G MM3Z3V9ST1G MM3Z3V9ST1G 67H6873
Product Name Single Zener Diodes Zener Diode Diodes - Zener - Single - MM3Z3V9ST1G Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes Zener Diode, 200Mw, 3.9V, Sod-323, Full Reel; Zener Voltage Nom Onsemi
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Package Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323-CPR SOD-323; SOD-323 SOD-323; SOD-323-2 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323
RoHS Compliant RoHS RoHS RoHS
VZ 4.03 volts 3.9 volts 3.9 volts 3.9 volts
ZZT 90 ohms 90 ohms 90 ohms 90 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B12X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 1222854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Voltage Regulator diode (Zener diode) - 1N4467US - Micross Components, Inc.
Specs
IR 0.2000 mA
View Details