onsemi Newest Parts - MM3Z3V9ST1 MM3Z3V9ST1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224437-MM3Z3V9ST1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±3% Voltage - Zener (Nom) (Vz): 4.03V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-323 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 90 Ohms Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: MM3Z3V9 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 3μA at 1V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224437-MM3Z3V9ST1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±3% Voltage - Zener (Nom) (Vz): 4.03V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-323 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 90 Ohms Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: MM3Z3V9 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 3μA at 1V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MM3Z3V9ST1 - 1224437-MM3Z3V9ST1 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MM3Z3V9ST1
1224437-MM3Z3V9ST1
Newest Parts - MM3Z3V9ST1 1224437-MM3Z3V9ST1
Manufacturer: ON Semiconductor Win Source Part Number: 1224437-MM3Z3V9ST1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±3% Voltage - Zener (Nom) (Vz): 4.03V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-323 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 90 Ohms Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: MM3Z3V9 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 3μA at 1V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224437-MM3Z3V9ST1
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±3%
Voltage - Zener (Nom) (Vz): 4.03V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-76, SOD-323
Impedance (Maximum) (Zzt): 90 Ohms
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: MM3Z3V9
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 3μA at 1V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1224437-MM3Z3V9ST1
Product Name Newest Parts - MM3Z3V9ST1
Package Type Other; SC-76, SOD-323
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6810SA - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADM663AAN - 910512-ADM663AAN - Win Source Electronics
Specs
Regulator Category Linear
Package Type DIP; Other; 8-PDIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Regulators - 1908237 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Battery Chargers - BQ2000SN-B5TR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details