onsemi Diodes - Zener - Single - MM3Z3V9C MM3Z3V9C

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023536-MM3Z3V9C Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 2.7μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 84 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): BZX384C3V9-HE3-08; MM3Z3V9CWF; BZT52C3V9S; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023536-MM3Z3V9C Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 2.7μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 84 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): BZX384C3V9-HE3-08; MM3Z3V9CWF; BZT52C3V9S; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MM3Z3V9C - 023536-MM3Z3V9C - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z3V9C
023536-MM3Z3V9C
Diodes - Zener - Single - MM3Z3V9C 023536-MM3Z3V9C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023536-MM3Z3V9C Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 2.7μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 84 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): BZX384C3V9-HE3-08; MM3Z3V9CWF; BZT52C3V9S; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023536-MM3Z3V9C
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 2.7μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 84 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): BZX384C3V9-HE3-08; MM3Z3V9CWF; BZT52C3V9S;
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single Zener Diodes - MM3Z3V9CCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V9CCT-ND
Single Zener Diodes MM3Z3V9CCT-ND
Zener Diode 3.9V 200mW ±5% Surface Mount SOD-323F

Zener Diode 3.9V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z3V9CTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V9CTR-ND
Single Zener Diodes MM3Z3V9CTR-ND
Zener Diode 3.9V 200mW ±5% Surface Mount SOD-323F

Zener Diode 3.9V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z3V9CDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V9CDKR-ND
Single Zener Diodes MM3Z3V9CDKR-ND
Zener Diode 3.9V 200mW ±5% Surface Mount SOD-323F

Zener Diode 3.9V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
3.9V 200mW Zener Diode - 2086-MM3Z3V9C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9V 200mW Zener Diode
2086-MM3Z3V9C
3.9V 200mW Zener Diode 2086-MM3Z3V9C
Zener Diodes Diode Zener 3.9V 200mW 5% Product overview: MM3Z3V9C from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z3V9C can be used for catalog matching and distributor lookup.

Zener Diodes Diode Zener 3.9V 200mW 5% Product overview: MM3Z3V9C from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z3V9C can be used for catalog matching and distributor lookup.

Supplier's Site
 - MM3Z3V9C - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323F 3.9 V

200mW 5% Zener, SOD323F 3.9 V

Supplier's Site Datasheet
Zener Diode, 3.9V, 0.2W, Sod-323F; Zener Voltage Vz Typ Onsemi - 07AH4172 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3.9V, 0.2W, Sod-323F; Zener Voltage Vz Typ Onsemi
07AH4172
Zener Diode, 3.9V, 0.2W, Sod-323F; Zener Voltage Vz Typ Onsemi 07AH4172
ZENER DIODE, 3.9V, 0.2W, SOD-323F; Zener Voltage Vz Typ:3.9V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 3.9V, 0.2W, SOD-323F; Zener Voltage Vz Typ:3.9V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z3V9C
Zener Diodes MM3Z3V9C
Zener Diodes Diode Zener 3.9V 200mW 5%

Zener Diodes Diode Zener 3.9V 200mW 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z3V9C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z3V9C
Discrete Semiconductor Products - Diodes - Zener MM3Z3V9C
DIODE ZENER 3.9V 200MW SOD323F

DIODE ZENER 3.9V 200MW SOD323F

Supplier's Site
Single Zener Diodes - MM3Z3V9C - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z3V9C
Single Zener Diodes MM3Z3V9C
DIODE ZENER 3.9V 200MW SOD323F

DIODE ZENER 3.9V 200MW SOD323F

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 023536-MM3Z3V9C MM3Z3V9CCT-ND 2086-MM3Z3V9C MM3Z3V9C 07AH4172 MM3Z3V9C MM3Z3V9C MM3Z3V9C
Product Name Diodes - Zener - Single - MM3Z3V9C Single Zener Diodes 3.9V 200mW Zener Diode Zener Diode, 3.9V, 0.2W, Sod-323F; Zener Voltage Vz Typ Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323F Reel SOD-323; SOD-323FL SOD-323; SOD-323F SOD-323; SOD-323F-2 SOD-323; SOD-323F SOD-323; SC-90, SOD-323F
VZ 3.9 volts 3.9 volts 3.9 volts 3.9 volts 3.9 volts
ZZT 84 ohms 84 ohms 84 ohms 84 ohms
PD 200 milliwatts 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7385042P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C3V6,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers