onsemi Diodes - Zener - Single - MM3Z3V6T1G MM3Z3V6T1G

Description
Zener Diode, 3.6V V(Z), 5.56%, 0.3W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 3.6V V(Z), 5.56%, 0.3W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM3Z3V6T1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 3.6V V(Z), 5.56%, 0.3W, Silicon, Unidirectional

Zener Diode, 3.6V V(Z), 5.56%, 0.3W, Silicon, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - MM3Z3V6T1G - 023532-MM3Z3V6T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z3V6T1G
023532-MM3Z3V6T1G
Diodes - Zener - Single - MM3Z3V6T1G 023532-MM3Z3V6T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023532-MM3Z3V6T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.6V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 023532-MM3Z3V6T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - MM3Z3V6T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V6T1GOSCT-ND
Single Zener Diodes MM3Z3V6T1GOSCT-ND
Zener Diode 3.6V 300mW ±6% Surface Mount SOD-323

Zener Diode 3.6V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z3V6T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V6T1GOSDKR-ND
Single Zener Diodes MM3Z3V6T1GOSDKR-ND
Zener Diode 3.6V 300mW ±6% Surface Mount SOD-323

Zener Diode 3.6V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z3V6T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V6T1GOSTR-ND
Single Zener Diodes MM3Z3V6T1GOSTR-ND
Zener Diode 3.6V 300mW ±6% Surface Mount SOD-323

Zener Diode 3.6V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Singapore, Singapore
200mW 3.6 V Zener Diode
287-MM3Z3V6T1G
200mW 3.6 V Zener Diode 287-MM3Z3V6T1G
200mW 5% Zener, SOD323F 3.6 V, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z3V6T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 3.6 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 3.6 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z3V6T1G can be used for catalog matching and distributor lookup.

200mW 5% Zener, SOD323F 3.6 V, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z3V6T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 3.6 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 3.6 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z3V6T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z3V6T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z3V6T1G
Discrete Semiconductor Products - Diodes - Zener MM3Z3V6T1G
DIODE ZENER 3.6V 300MW SOD323

DIODE ZENER 3.6V 300MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM3Z3V6T1G
Zener Diodes MM3Z3V6T1G
Zener Diodes 3.6V 200mW

Zener Diodes 3.6V 200mW

Buy Now Datasheet
Single Zener Diodes - MM3Z3V6T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z3V6T1G
Single Zener Diodes MM3Z3V6T1G
DIODE ZENER 3.6V 300MW SOD323

DIODE ZENER 3.6V 300MW SOD323

Supplier's Site Datasheet
Zener Diode, 200Mw, 3.6V, Sod-323; Zener Voltage Vz Typ Onsemi - 80Y9472 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 3.6V, Sod-323; Zener Voltage Vz Typ Onsemi
80Y9472
Zener Diode, 200Mw, 3.6V, Sod-323; Zener Voltage Vz Typ Onsemi 80Y9472
ZENER DIODE, 200MW, 3.6V, SOD-323; Zener Voltage Vz Typ:3.6V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z3 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 200MW, 3.6V, SOD-323; Zener Voltage Vz Typ:3.6V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z3 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z3V6T1G 023532-MM3Z3V6T1G MM3Z3V6T1GOSCT-ND 287-MM3Z3V6T1G MM3Z3V6T1G MM3Z3V6T1G MM3Z3V6T1G 80Y9472
Product Name Diodes - Zener - Single - MM3Z3V6T1G Single Zener Diodes 200mW 3.6 V Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes Zener Diode, 200Mw, 3.6V, Sod-323; Zener Voltage Vz Typ Onsemi
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323-CPR SOD-323; SOD-323 Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323-2 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323
RoHS Compliant RoHS RoHS RoHS
VZ 3.6 volts 3.6 volts 3.6 volts 3.6 volts 3.6 volts
ZZT 90 ohms 90 ohms 90 ohms 90 ohms
Unlock Full Specs
to access all available technical data