onsemi Diodes - Zener - Single - MM3Z3V6C MM3Z3V6C

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023533-MM3Z3V6C Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 4.5μA @ 1V Voltage - Zener (Nom) (Vz): 3.6V Impedance (Max) (Zzt): 84 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023533-MM3Z3V6C Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 4.5μA @ 1V Voltage - Zener (Nom) (Vz): 3.6V Impedance (Max) (Zzt): 84 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MM3Z3V6C - 023533-MM3Z3V6C - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z3V6C
023533-MM3Z3V6C
Diodes - Zener - Single - MM3Z3V6C 023533-MM3Z3V6C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023533-MM3Z3V6C Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 4.5μA @ 1V Voltage - Zener (Nom) (Vz): 3.6V Impedance (Max) (Zzt): 84 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023533-MM3Z3V6C
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 4.5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 84 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single Zener Diodes - MM3Z3V6CTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V6CTR-ND
Single Zener Diodes MM3Z3V6CTR-ND
Zener Diode 3.6V 200mW ±5% Surface Mount SOD-323F

Zener Diode 3.6V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z3V6CDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V6CDKR-ND
Single Zener Diodes MM3Z3V6CDKR-ND
Zener Diode 3.6V 200mW ±5% Surface Mount SOD-323F

Zener Diode 3.6V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z3V6CCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V6CCT-ND
Single Zener Diodes MM3Z3V6CCT-ND
Zener Diode 3.6V 200mW ±5% Surface Mount SOD-323F

Zener Diode 3.6V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
200mW 3.6 V Zener Diode - 287-MM3Z3V6C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200mW 3.6 V Zener Diode
287-MM3Z3V6C
200mW 3.6 V Zener Diode 287-MM3Z3V6C
200mW 5% Zener, SOD323F 3.6 V, 3000-REEL Product overview: MM3Z3V6C from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 3.6 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 3.6 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z3V6C can be used for catalog matching and distributor lookup.

200mW 5% Zener, SOD323F 3.6 V, 3000-REEL Product overview: MM3Z3V6C from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 3.6 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 3.6 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z3V6C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MM3Z3V6C - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323F 3.6 V

200mW 5% Zener, SOD323F 3.6 V

Supplier's Site Datasheet
 - MM3Z3V6C - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323F 3.6 V

200mW 5% Zener, SOD323F 3.6 V

Supplier's Site Datasheet
Zener Diodes - 8061876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8061876
Zener Diodes 8061876
Diode, Fairchild, MM3Z3V6C

Diode, Fairchild, MM3Z3V6C

Supplier's Site
Zener Diodes - 8061876P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8061876P
Zener Diodes 8061876P
Diode, Fairchild, MM3Z3V6C

Diode, Fairchild, MM3Z3V6C

Supplier's Site
Zener Diodes - 1454362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1454362
Zener Diodes 1454362
Diode, Fairchild, MM3Z3V6C

Diode, Fairchild, MM3Z3V6C

Supplier's Site
Single Zener Diodes - MM3Z3V6C - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z3V6C
Single Zener Diodes MM3Z3V6C
DIODE ZENER 3.6V 200MW SOD323F

DIODE ZENER 3.6V 200MW SOD323F

Supplier's Site Datasheet
Zener Diode, 0.2W, 3.6V, Sod-323F; Zener Voltage Vz Typ Onsemi - 46AC1376 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 3.6V, Sod-323F; Zener Voltage Vz Typ Onsemi
46AC1376
Zener Diode, 0.2W, 3.6V, Sod-323F; Zener Voltage Vz Typ Onsemi 46AC1376
ZENER DIODE, 0.2W, 3.6V, SOD-323F; Zener Voltage Vz Typ:3.6V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 0.2W, 3.6V, SOD-323F; Zener Voltage Vz Typ:3.6V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MM3Z3V6C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z3V6C
Discrete Semiconductor Products - Diodes - Zener MM3Z3V6C
DIODE ZENER 3.6V 200MW SOD323F

DIODE ZENER 3.6V 200MW SOD323F

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 023533-MM3Z3V6C MM3Z3V6CTR-ND 287-MM3Z3V6C MM3Z3V6C 8061876 8061876P MM3Z3V6C 46AC1376 MM3Z3V6C
Product Name Diodes - Zener - Single - MM3Z3V6C Single Zener Diodes 200mW 3.6 V Zener Diode Zener Diodes Zener Diodes Single Zener Diodes Zener Diode, 0.2W, 3.6V, Sod-323F; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323F Tape and Reel SOD-323; SOD-323FL SOD-323; Sod-323f SOD-323; SOD-323F SOD-323; SC-90, SOD-323F SOD-323; SOD-323F SOD-323; SOD-323F
VZ 3.6 volts 3.6 volts 3.6 volts 3.6 volts 3.6 volts
ZZT 84 ohms 84 ohms 84 ohms 84 ohms
PD 200 milliwatts 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data