onsemi 3.6V 200mW Zener Diode MM3Z3V6B

Description
Zener Diode, 3.6V V(Z), 2%, 0.2W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 3.6V V(Z), 2%, 0.2W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM3Z3V6B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 3.6V V(Z), 2%, 0.2W, Silicon, Unidirectional

Zener Diode, 3.6V V(Z), 2%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
 - MM3Z3V6B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 3.6V V(Z), 2%, 0.2W, Silicon, Unidirectional

Zener Diode, 3.6V V(Z), 2%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
3.6V 200mW Zener Diode - 2086-MM3Z3V6B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 200mW Zener Diode
2086-MM3Z3V6B
3.6V 200mW Zener Diode 2086-MM3Z3V6B
Zener Diodes Diode Zener 3.6V 200mW 2% Product overview: MM3Z3V6B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z3V6B can be used for catalog matching and distributor lookup.

Zener Diodes Diode Zener 3.6V 200mW 2% Product overview: MM3Z3V6B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z3V6B can be used for catalog matching and distributor lookup.

Supplier's Site
Zener Diodes - 8061873P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8061873P
Zener Diodes 8061873P
Diode, Fairchild, MM3Z3V6B

Diode, Fairchild, MM3Z3V6B

Supplier's Site
Zener Diodes - 8061873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8061873
Zener Diodes 8061873
Diode, Fairchild, MM3Z3V6B

Diode, Fairchild, MM3Z3V6B

Supplier's Site
Zener Diodes - 1455508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1455508
Zener Diodes 1455508
Diode, Fairchild, MM3Z3V6B

Diode, Fairchild, MM3Z3V6B

Supplier's Site
Diodes - Zener - Single - MM3Z3V6B - 1224433-MM3Z3V6B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z3V6B
1224433-MM3Z3V6B
Diodes - Zener - Single - MM3Z3V6B 1224433-MM3Z3V6B
Manufacturer: ON Semiconductor Win Source Part Number: 1224433-MM3Z3V6B Packaging: Reel Mounting Style: SMD Tolerance: ±2% Voltage - Zener (Nom) (Vz): 3.6V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-323F Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SC-90, SOD-323F Impedance (Maximum) (Zzt): 84 Ohms Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: MM3Z3V6 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA Current - Reverse Leakage at Vr: 4.5μA at 1V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224433-MM3Z3V6B
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2%
Voltage - Zener (Nom) (Vz): 3.6V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323F
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: SC-90, SOD-323F
Impedance (Maximum) (Zzt): 84 Ohms
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: MM3Z3V6
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA
Current - Reverse Leakage at Vr: 4.5μA at 1V

Buy Now
Single Zener Diodes - MM3Z3V6BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V6BCT-ND
Single Zener Diodes MM3Z3V6BCT-ND
Zener Diode 3.6V 200mW ±2% Surface Mount SOD-323F

Zener Diode 3.6V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z3V6BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V6BDKR-ND
Single Zener Diodes MM3Z3V6BDKR-ND
Zener Diode 3.6V 200mW ±2% Surface Mount SOD-323F

Zener Diode 3.6V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z3V6BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V6BTR-ND
Single Zener Diodes MM3Z3V6BTR-ND
Zener Diode 3.6V 200mW ±2% Surface Mount SOD-323F

Zener Diode 3.6V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z3V6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z3V6B
Discrete Semiconductor Products - Diodes - Zener MM3Z3V6B
DIODE ZENER 3.6V 200MW SOD323F

DIODE ZENER 3.6V 200MW SOD323F

Supplier's Site
Zener Diode, 0.2W, 3.6V, Sod-323F; Zener Voltage Nom Onsemi - 31Y2921 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 3.6V, Sod-323F; Zener Voltage Nom Onsemi
31Y2921
Zener Diode, 0.2W, 3.6V, Sod-323F; Zener Voltage Nom Onsemi 31Y2921
ZENER DIODE, 0.2W, 3.6V, SOD-323F; Zener Voltage Nom:3.6V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 0.2W, 3.6V, SOD-323F; Zener Voltage Nom:3.6V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - MM3Z3V6B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z3V6B
Single Zener Diodes MM3Z3V6B
DIODE ZENER 3.6V 200MW SOD323F

DIODE ZENER 3.6V 200MW SOD323F

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z3V6B
Zener Diodes MM3Z3V6B
Zener Diodes Diode Zener 3.6V 200mW 2%

Zener Diodes Diode Zener 3.6V 200mW 2%

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z3V6B 2086-MM3Z3V6B 8061873P 8061873 1224433-MM3Z3V6B MM3Z3V6BCT-ND MM3Z3V6B 31Y2921 MM3Z3V6B MM3Z3V6B
Product Name 3.6V 200mW Zener Diode Zener Diodes Zener Diodes Diodes - Zener - Single - MM3Z3V6B Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 0.2W, 3.6V, Sod-323F; Zener Voltage Nom Onsemi Single Zener Diodes Zener Diodes
Life Cycle Stage Active Active
Package SOD-323; SOD-323A-B/S Reel SOD-323; SOD-323F SOD-323; Sod-323f SOD-323; SOD-323F SOD-323; SOD-323F SOD-323; SC-90, SOD-323F SOD-323; SOD-323F-2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 3.6 volts 3.6 volts 3.6 volts 3.6 volts
ZZT 84 ohms 84 ohms 84 ohms 84 ohms
Unlock Full Specs
to access all available technical data